location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV-HD420
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - DLP 4200 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080) 16:9 8000:1
  • - Screen size compatibility: 762 - 8128 mm (30 - 320") Number of colors: 16.78 million colors
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 410 W
Long product name Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White :
The long product name of Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Chip DLP, 0.65", 1920 x 1080, 310W SHP, F2.42 – F2.97, 4200 lum / 3360 lum, 30” - 320”, 100V - 240V AC, 50/60Hz
More>>>
Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White:
The official description of Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon LV-HD420
Portable, full HD projector ideal for presentations in larger rooms and classrooms with bright, clear images and good contrast.

DLP technology for crisp, rich images in 16:9 format
Clear, detailed images combined with useful connectivity options give you the edge. Network control plus support for mobile devices increase your options, with easy maintenance, low running costs and Canon’s 3 Year Lamp Warranty.

Short summary description Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White:
This short summary of the Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV HD420, 4200 ANSI lumens, DLP, 1080p (1920x1080), 8000:1, 16:9, 762 - 8128 mm (30 - 320")

Long summary description Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White:
This is an auto-generated long summary of Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Canon LV HD420. Projector brightness: 4200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focus: Manual, Focal length range: 20.7 - 31.1 mm, Aperture range (F-F): 2.42 - 2.97. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 480 (WVGA), 800 x 600 (SVGA), 854 x 480 (WVGA), 1024 x 576 (WSVGA), 1024 x..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C

Projector
Supported aspect ratios
16:9
Screen size compatibility *
762 - 8128 mm (30 - 320")
Projection distance
1.2 - 10 m
Projector brightness *
4200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
8000:1
Native aspect ratio *
16:9
Number of colors
16.78 million colors
Uniformity
80%
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.65 cm (0.65")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp type
SHP
Lamp power
310 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
20.7 - 31.1 mm
Aperture range (F-F)
2.42 - 2.97
Digital zoom
2x
Optical zoom
1.5x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 800 x 480 (WVGA), 800 x 600 (SVGA), 854 x 480 (WVGA), 1024 x 576 (WSVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
2
Ports & interfaces
HDMI ports quantity *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
No
Features
Noise level (economic mode)
36 dB
Noise level *
40 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
410 W
Power consumption (standby) *
2 W
Power consumption (economy mode)
320 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
314 mm
Depth
231 mm
Height
112 mm
Weight *
3.4 kg
Packaging content
Handheld remote control *
No
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-11-01 01:46:53
Uk has collected 1 expert review for Canon LV HD420 data projector Standard throw projector 4200 ANSI lumens DLP 1080p (1920x1080) White and the rating is 98 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
98%
Country Distributor
France 1 distributor(s)
New Zealand 1 distributor(s)