Jabra logo

Jabra Speak 710 MS speakerphone Universal USB/Bluetooth Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
373201
Info modified on:
30 Sept 2023, 10:30:34
Bullet Points Jabra Speak 710 MS speakerphone Universal USB/Bluetooth Black, Silver:
  • - Immersive sound for calls and music, featuring an omni-directional microphone and HD Voice
  • - Intuitive plug-and-play connectivity allows you to connect in seconds to a laptop, smartphone or tablet, via USB or Bluetooth®
  • - 15 hours of battery life in a portable, lightweight design with protective travel pouch
  • - In-room coverage for up to 6 people for small and larger meetings
  • - Personalise with MS Cortana, Siri or Google Now, and interact with your digital assistant via the one-touch Smart button
Warranty:
2 year
Long product name Jabra Speak 710 MS speakerphone Universal USB/Bluetooth Black, Silver:

Jabra Speak 710 MS

Jabra Speak 710 MS speakerphone Universal USB/Bluetooth Black, Silver:

Enjoy high-quality sound in a premium portable design for your calls and music with the Speak 710 speakerphone. The first truly professional and personal conferencing device with a Hi-Fi-grade speaker for crystal clear conversation and music.

Engineered for the best sound in a professional portable speakerphone, the Speak 710 is for those who need amazing sound for conference calls. Connects to a smart device or laptop via USB and/or Bluetooth®. A wireless range of 30m from your laptop/smartphone, 15 hours of battery life and in-room coverage for up to 6 people. One-touch smart button for MS Cortana, Siri®, and Google Assistant™*. Compatible with all leading UC platforms.

Short summary description Jabra Speak 710 MS speakerphone Universal USB/Bluetooth Black, Silver:

Jabra Speak 710 MS, Universal, Black, Silver, 30 m, 70 dB, 1 m, 10 W

Long summary description Jabra Speak 710 MS speakerphone Universal USB/Bluetooth Black, Silver:

Jabra Speak 710 MS. Device type: Universal, Product color: Black, Silver, Maximum operating distance: 30 m. Output power: 10 W. Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: HFP. Power source type: USB, Talk time: 15 h, Standby time: 11520 h

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.