Canon logo

Canon PFI-1000 ink cartridge Original Photo Gray

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51643
Info modified on:
04 Aug 2021, 18:55:37
Long product name Canon PFI-1000 ink cartridge Original Photo Gray:

80ml, Photo Gray Ink Tank

Canon PFI-1000 ink cartridge Original Photo Gray:

LUCIA PRO ink adopts capsulated pigment particles and a Chroma Optimizer coat. With this evolution, ink can be placed more densely and it brings higher color gamut by increasing the number of color droplets on the paper. This dense ink-configuration also brings gloss uniformity on coated media for better glossiness and image clarity that achieves anti-bronzing.

Short summary description Canon PFI-1000 ink cartridge Original Photo Gray:

Canon PFI-1000, Photo Gray, Dye-based ink, 80 ml

Long summary description Canon PFI-1000 ink cartridge Original Photo Gray:

Canon PFI-1000. Colour ink type: Dye-based ink, Color ink volume: 80 ml, Printing colors: Photo Gray

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.