Brother logo

Brother HL-L9310CDWT laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296708
Info modified on:
13 Mar 2024, 12:38:48
Warranty:
2 Years
Long product name Brother HL-L9310CDWT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

2400 x 600 dpi, 6.8 cm Touchscreen, 1GB, 800MHz, Duplex, 22.2kg

Brother HL-L9310CDWT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

With crisp text and vivid colours, the HL-L9310CDW is a professional colour printer designed with businesses in mind.

Maximise your office productivity with advanced paper handling, ultra high yield toners, delivering high quality outputs that your business requires.

Optional Ultra High Yield 9,000 page Black, Cyan, Magenta & Yellow toners for a very low CPP.

Tighter Security
The advanced security capabilities of the HL-L9310CDW, ensures you are always in full control of your print infrastructure. You can improve data protection by restricting machine access with network user authentication, and secure function lock, which allows you to password-protect certain device functions. Plus, the NFC reader can be used to integrate with secure printing, enabling users to release their print job from any chosen device by swiping an ID card or entering a PIN.

Eco-friendly
Brother's latest colour laser range is compliant with a number of environmental standards including German Blue Angel, Nordic Swan and Energy Star. As a result, not only does it help your business work more efficiently, it is also more energy efficient, reducing impact on the environment and lowering your costs at the same time.

Short summary description Brother HL-L9310CDWT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L9310CDWT, Laser, Color, 2400 x 600 DPI, A4, 31 ppm, Duplex printing

Long summary description Brother HL-L9310CDWT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L9310CDWT. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Display: LCD. Wi-Fi. Product color: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.