location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-FZ8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FZ8EF-K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7.2 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 12x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black :
The long product name of Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-FZ8 - 7.2 MP, 1/2,5" CCD, 12 x Optical Zoom, 3072 x 2304, 357g, Black
More>>>
Short summary description Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black:
This short summary of the Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FZ8, 7.2 MP, 1/2.5", CCD, 12x, 357 g, Black

Long summary description Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black:
This is an auto-generated long summary of Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FZ8. Camera type: Compact camera, Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 27 MB. PictBridge. Weight: 357 g. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 40 expert reviews for Panasonic Lumix DMC-FZ8 1/2.5" Compact camera 7.2 MP CCD Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2022-10-17 18:56:23
An entry level bridge for Panasonic, the Lumix FZ8 is for photographers who want a versatile camera (12x zoom, macro mode at 5 cm) that is relatively compact and for a reasonable price. In the bridge market, Panasonic does very well thanks to its high...
Good 12x stabilized zoom, Quite reactive, Compact body, Good quality of images in low sensitivities...
Bad Startup time rather long, Degradation of images beyond 400 ISO, The casing looks « low quality »...
60%
digicamreview.co.uk
Updated:
2022-10-17 18:56:23
Announced on the 31st of January 2007, the Panasonic Lumix DMC-FZ8 is one of the latest Panasonic digital cameras and features a 7.2 megapixel sensor, a 2.5" screen, and a Leica 12x optical zoom lens with optical image stabilisation. The...
Good High quality Leica 12x optical zoom lens Good image quality - excellent colour Good video mode - 16:9, VGA, 30fps, Sound Stylish, well designed, and easy to use MEGA Optical Image Stabilisation helps get more blur free photos in low light etc Very good...
Bad High ISO images are blurred and lack detail. (due to noise being removed) Some noise noticable even in ISO100 photos.
Bottom line The Panasonic Lumix DMC-FZ8 is an excellent ultra zoom digital camera - image quality is very good with great colour and detail although noise and lack of detail at the higher ISO settings causes some concern. The camera offers an excellent Leica 12x o...
90%
Cameras.co.uk
Updated:
2022-10-17 18:56:23
The Panasonic DMC FZ8 is a super zoom camera. It has a 12x optical zoom lens and seven megapixels. With this length of zoom you are likely to find that the built in image stabilisation is a useful feature. Panasonic have included manual exposure and f...
85%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Panasonics DMC-FZ7 impressed us enough to give it four stars in our group test of ultra-zoom cameras (Labs, Shopper March 2007), despite being fairly long in the tooth compared with the others on test. Therefore, it was with some excitement that we...
80%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
While it does have a few things going for it, including a big zoom and comfortable design, the soft edges and colour reproduction issues mean the FZ8 isnt as impressive as it could have been.
Good Nice design, big zoom, nice image stabilisation options...
Bad Soft pictures in some parts, oversaturated reds The Final Word While it does have a few things going for it, including a big zoom and comfortable design, the soft edges and colour reproduction issues mean the FZ8 isnt as impressive as it could have been.
Bottom line While it does have a few things going for it, including a big zoom and comfortable design, the soft edges and colour reproduction issues mean the FZ8 isnt as impressive as it could have been.
60%