Tripp Lite logo

Tripp Lite P139-06N-DP-V2B video cable adapter 0.15 m White

Data-sheet quality:
created/standardized by Icecat
Product views:
91556
Info modified on:
19 Feb 2024, 20:00:46
Bullet Points Tripp Lite P139-06N-DP-V2B video cable adapter 0.15 m White:
  • - Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • - Nickel-plated connectors with gold-plated contacts
  • - Integral strain relief
  • - Compliant with HDCP 2.2 and DisplayPort 1.2a
  • - Plug and play—no software or drivers required
Warranty:
Lifetime limited
Long product name Tripp Lite P139-06N-DP-V2B video cable adapter 0.15 m White:

Keyspan Mini DisplayPort to DisplayPort Cable Adapter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, 6 in. (15.2 cm)

Tripp Lite P139-06N-DP-V2B video cable adapter 0.15 m White:

Sends UHD Mini DisplayPort Audio/Video to a DisplayPort Monitor or a DisplayPort Computer to an mDP Monitor, Projector or TV
Connects an mDP computer to a DisplayPort monitor, projector or TV or a DisplayPort computer to an mDP monitor, projector or TV
Recommended for displaying Mini DisplayPort video on a large monitor or digital sign
Allows you to continue using an existing DisplayPort display, instead of buying a new monitor

Vibrant Video Quality
Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz, including 1080p
Compliant with HDCP 2.2 and DisplayPort 1.2a

Superior Materials for Superior Performance
Nickel-plated connectors with gold-plated contacts for excellent conductivity
Integral strain relief for long life
Plug and play—no software or drivers required

Short summary description Tripp Lite P139-06N-DP-V2B video cable adapter 0.15 m White:

Tripp Lite P139-06N-DP-V2B, 0.15 m, 1080p, White, Active video converter, China, 177.8 mm

Long summary description Tripp Lite P139-06N-DP-V2B video cable adapter 0.15 m White:

Tripp Lite P139-06N-DP-V2B. Cable length: 0.15 m, Supported video modes: 1080p, Product color: White. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 279.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 304.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.