location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iX7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3302B008 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 :
The long product name of Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iX7000 4800 x 1200 dpi, 10.2 ipm
More>>>
Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3:
The official description of Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PIXMA iX7000 is the ultimate A3 office inkjet. PgR technology delivers laser-quality plain paper prints: ideal for leaflets and posters. Pigment inks produce long-lasting A3+ glossy photo prints.

A3 inkjet printing for business professionals
The PIXMA iX7000 delivers superior plain paper print quality to demanding professionals who require the combination of high quality and versatility: print up to A3 size documents and visuals on plain paper, or bring your own photos to stunning life in up to A3+ size.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA iX7000 offers ISO ESAT speeds of 10.2ipm for mono documents and 8.1ipm for colour.

Photolab-quality with PgR technology
Canon's FINE technology with 2pl ink droplets delivers 4800x1200dpi print resolution for amazingly detailed colour photos and crisp, sharp text. A 10x15cm borderless photo is printed in approximately 44 seconds. Employing Canon’s PgR (Pigment Reaction) technology, superior plain paper printing is possible: high contrast, vivid colours are less likely to bleed or wash off with moisture. LUCIA pigment inks offer outstanding colour density with exceptional levels of image stability and durability.

Versatile media handling
With three paper paths – a 250-sheet lower cassette, a manual feed tray and a rear tray – the PIXMA iX7000 offers high capacity paper input for a variety of photo and plain media. Automatic double-sided plain paper printing is possible up to A3 size, a great way to save paper and reduce waste.

Create posters and flyers
Ideal for businesses who want to print their own flyers, point of sale material and posters, the PIXMA iX7000 is supplied with unique access to a set of downloadable ‘Solutions Templates’. Compatible with Microsoft Word?, these templates make it easy for anyone to produce professional looking printed materials.

Short summary description Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3:
This short summary of the Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iX7000, Color, 4800 x 1200 DPI, 6, A3, 10.2 ppm

Long summary description Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3:
This is an auto-generated long summary of Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Canon PIXMA iX7000. Color, Number of print cartridges: 6. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 10.2 ppm

Features
Color *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10.2 ppm
Print speed (color, normal quality, A4/US Letter)
8.1 ppm
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Labels, Photo paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4
Non-ISO print media sizes
Letter
Envelopes sizes
DL
Borderless printing media sizes
A3, A4
Design
Market positioning *
Business
Power
Power consumption (printing) *
45 W
Power consumption (standby)
1.7 W
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating temperature (T-T)
10 - 90 °F
Weight & dimensions
Width
647 mm
Depth
530 mm
Height
260 mm
Weight
19.8 kg
Other features
Print technology
Inkjet
Power supply type
AC 100-240V, 50/60Hz
Input capacity (tray 2)
250 sheets
Networking features
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T)
Modem type
USB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:22:15
Uk has collected 17 expert reviews for Canon PIXMA iX7000 inkjet printer Colour 4800 x 1200 DPI A3 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 06:21:45
Most inkjet printers designed to handle paper up to A3+ are aimed primarily at the photo enthusiast or graphics professional. However, Canon's Pixma iX7000 is directed at the small office market, where plain paper prints are more prevalent and larger page...
70%
macworld.co.uk
Updated:
2011-08-14 06:21:48
Seeing this printer in the flesh for the first time is like being a tugboat captain who’s expecting to handle a cruiser, only to see an aircraft carrier turn up instead. This thing is huge. Measuring 647 x 530 x 260mm bow to stern and weighing in at 1...
Good Easy to set up and use; fast A3 print times; good print quality; good range of media input options, including a flat paper path...
Bad Big and heavy; connection options limited to USB; movement and noise during ink tank stirring, photo prints lack detail...
60%
expertreviews.co.uk
Updated:
2011-08-14 06:21:59
Last month we reviewed HP's Officejet 7000, an A3+ inkjet printer with print quality, performance and running costs to rival a laser printer. A3 colour prints are useful in office environments, but while an A3 colour laser costs upwards of £1,000, the...
Bottom line An appealing low-cost alternative to an A3 colour laser printer for office use, but HP's Officejet 7000 is faster and better value...
80%
pcadvisor.co.uk
Updated:
2011-08-14 06:22:10
Product Code: 3302B008 The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The Canon PIXMA iX7000 is Canon's second business-focussed A3 i...
Bottom line Canon's PIXMA iX7000 A3 inkjet printer isn't the best option for producing business documents on matte media. Though automatic duplexing and ethernet connectivity are certainly handy, restrictions with media input as well as its print speeds and o...
70%
alphr.com
Updated:
2011-08-14 06:22:12
Few printers capture the imagination in the PC Pro office like a large format inkjet. The possibilities - spectacular A3+ photos or big, bold business documents - are much greater than with a standard A4 printer. The iX7000 is for offices, claims Canon...
Bottom line Reasonable print quality, but the lack of photographic perfection is made up for by the range of features...
83%
goodgearguide.com.au
Updated:
2011-11-04 12:41:07
Canon's PIXMA iX7000 is the company's second business-focussed A3 inkjet printer, and it's one of the most expensive on the market. It is big, slow and noisy but offers automatic duplex and network connectivity, and it produces great quality A4 and A3 output.The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The PIXMA iX7000 offers three media input options: a cassette, a rear tray...
Good Produces great A4 photos, automatic duplexer can print double-sided A3 documents, draft documents are usable...
Bad Print quality issues with matte media and A3 photos, frustrating paper input options, extremely big...
Bottom line Canon’s PIXMA iX7000 offers A3+ printing and automatic duplexing, but lacks the simplicity and usability of cheaper printers. It prints slowly but its output on glossy media is fantastic thanks to the use of pigment-based ink technology...
65%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 2 distributor(s)