location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200 Dual Band PoE Wireless Access Point, Ceiling Mount, Controller Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-8122 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199206
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz 867 Mbit/s
  • - Maximum data transfer rate: 1000 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 4 Integrated antenna
Long product name LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE) :
The long product name of LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x 10/100/1000 Mbps RJ-45 PoE, 1 x 10/100 RJ-45, 2.4GHz/5GHz, 802.11ac, 521 g
More>>>
LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE):
The official description of LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne’s WAP-8122 is a managed, dual-band wireless access point, capable of a combined speed of up to 1200 Mbps. The device runs on 2.4 and 5 GHz frequencies, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. LevelOne WAP-8122 also offers PoE, removing the need for an external power supply, which makes it easy to install. A fast, versatile and secure access point for a wide variety of network requirements.

Key Features
- Compatible with IEEE 802.11a/b/g/n/ac wireless standards
- Multi-operation modes to suit different wireless applications
- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- Provides up to 8 SSIDs to separate network traffic and enhance security
- Auto Channel Selection for low interference band

Short summary description LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-8122, 2.4 GHz, 5 GHz, 1000 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP, 10,100,1000 Mbit/s

Long summary description LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAP-8122 wireless access point 1000 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAP-8122. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product color: White

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1000 Mbit/s
Maximum data transfer rate (5 GHz)
867 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 - 2.4835, 5.15 - 5.35, 5.46 - 5.72, 5.725 - 5.825 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
Number of users
100 user(s)
Channels quantity
165 channels
Automatic channel selection
Yes
Spread spectrum method
DSSS, OFDM
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Operating modes
Access Point (AP),Gateway,Repeater,WISP
Flow control support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
8
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Power
AC input voltage
48 V
Power consumption (typical)
17 W
Design
Product color *
White
Reset button
Yes
LED indicators
Power, Status
Internal
No
Antenna
Antenna features
Integrated antenna
Antennas quantity
4
Antenna gain level (max)
5 dBi
Certificates
Certification
CE, FCC
Weight & dimensions
Width
198 mm
Depth
28 mm
Height
198 mm
Weight
520 g
Packaging data
Package width
235 mm
Package depth
81 mm
Package height
243 mm
Package weight
650 g
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
10 - 90%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)