Neomounts logo

Neomounts OLED-W600BLACK TV mount/stand 177.8 cm (70") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
482181
Info modified on:
06 Aug 2024, 16:53:03
Warranty:
5 year
Long product name Neomounts OLED-W600BLACK TV mount/stand 177.8 cm (70") Black:

Neomounts TV/Monitor Wall Mount (fixed) for 32-70" Screen - Black

Neomounts OLED-W600BLACK TV mount/stand 177.8 cm (70") Black:

The Neomounts OLED-W600BLACK is a fixed wall mount for OLED/LED screens up to 70" (178 cm). Depth of this mount is 3,3 centimetres.

Neomounts OLED-W600BLACK is suitable for flat screens up to 70" (178 cm). The weight capacity of this product is 40 kg. The wall mount is suitable for screens that meet VESA hole pattern 200x200 to 600x400mm.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts OLED-W600BLACK TV mount/stand 177.8 cm (70") Black:

Neomounts OLED-W600BLACK, 177.8 cm (70"), 200 x 200 mm, 600 x 400 mm, 6°, Steel, Black

Long summary description Neomounts OLED-W600BLACK TV mount/stand 177.8 cm (70") Black:

Neomounts OLED-W600BLACK. Maximum weight capacity: 40 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Angle of rotation: 6°, Distance to the wall (max): 3.3 cm. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.