location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002354
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 6200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2100:1
  • - 3 W
  • - 710 W
Long product name NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768) :
The long product name of NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP4100 DLP, XGA 1024 x 768, 2100:1, 6200 lu
More>>>
Short summary description NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768):
This short summary of the NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP4100, 6200 ANSI lumens, DLP, XGA (1024x768), 2100:1, 15 - 90 kHz, 50 - 85 Hz

Long summary description NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of NEC NP4100 data projector 6200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

NEC NP4100. Projector brightness: 6200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 26 - 34 mm. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Brand Image Product code Product Stock Price from
NEC

NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
60002804 NP215 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP3250 data projector 5000 ANSI lumens LCD XGA (1024x768)
(show image)
60002741 NP3250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)