location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Professor Layton and Pandora's Box German Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professor Layton and Pandora's Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1834040
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2020 08:05:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Professor Layton and Pandora's Box German Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS Game series: Professor Layton
  • - Language version: German
  • - Game genre: Puzzle
  • - Developer: Level-5
  • - ESRB rating: E10+ (Everyone 10+)
More>>>
Short summary description Nintendo Professor Layton and Pandora's Box German Nintendo DS:
This short summary of the Nintendo Professor Layton and Pandora's Box German Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Professor Layton and Pandora's Box, Nintendo DS, E10+ (Everyone 10+)

Long summary description Nintendo Professor Layton and Pandora's Box German Nintendo DS:
This is an auto-generated long summary of Nintendo Professor Layton and Pandora's Box German Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Professor Layton and Pandora's Box. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+), Developer: Level-5

Features
Game series
Professor Layton
Language version *
German
Platform *
Nintendo DS
Features
Game genre *
Puzzle
Developer *
Level-5
ESRB rating *
E10+ (Everyone 10+)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:38:16
Uk has collected 26 expert reviews for Nintendo Professor Layton and Pandora's Box German Nintendo DS and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2012-01-25 05:38:16
Reholster your gun, sheathe your sword and Pritt Stick your arch nemesis's head back onto his neck, the name 'Professor Layton' is more likely to make top-hats quiver rather than boots. The eloquent gentleman's last adventure in Professor Layton and th...
Good Great puzzles with a steady learning curve, Fantastic charm through animations all the way throughout...
Bad Story wavers towards the end, mini-games seem like unnecessary additions...
80%
itreviews.com
Updated:
2012-01-25 05:38:16
Despite not bringing anything particularly new to the series, Professor Layton and Pandora's Box is just as fun, addictive and challenging as the original title and is guaranteed to leave you scratching your head for some time to come. Nintendo - Prof...
0%
stuff.co.nz
Updated:
2012-01-25 05:38:16
Professor Layton and the Curious Village was one of my favourite games on the DS last year. It was the perfect mix of fiendishly clever puzzles coupled with a murder mystery. Although some of the puzzles stumped my addled brain, it's a Nintendo DS gam...
80%
electricpig.co.uk
Updated:
2012-01-25 05:38:16
Professor Layton is roughly what you’d get if you took Sherlock Holmes, removed his drug habit and took away that acid on his tongue, replacing it with honey. The case of Pandora’s Box is Layton’s second adventure with his apprentice Luke. The first...
Good The charming story and characters, great puzzles...
Bad You might have to fight with your other half to get to play it...
Bottom line A worthy successor to the original Professor Layton, this is the DS at its very best...
100%
xtragamer.co.uk
Updated:
2012-01-25 05:38:16
The second instalment to the Professor Layton series on the DS has had quite a lot of publicity leading up to its release date but is it necessary? Does it live up to the hype it’s been getting? Well I think that it definitely does that, it might even...
92%
nowgamer.com
Updated:
2012-01-25 05:38:16
The DS by its very nature is the perfect home for puzzle games and already there are more great ones residing on the handheld than we can even remember. But with each generally a rigid example of one aspect of the genre, Layton’s arrival in his quaint...
Bottom line After the promise of the first Professor Layton game we were hoping for a more enjoyable and in-depth sequel with a range of challenging puzzles. Unfortunately we've been left disappointed. 7.1/10Print this pageUser reviews (0)Share this pageNoticed s...
71%
gamesradar.com
Updated:
2012-01-25 05:38:16
Pandora’s Box’s greatest mystery? Not the sudden death of Layton’s former mentor. Nor a train ticket to nowhere. It’s not even the eponymous insta-kill box itself. All we want to know is this: what happened to Luke’s voice? The boy who put the ‘uh?’ in...
Good Fiendish puzzles, brilliantly presented, Lots of pretty stuff to look at, Better story...
Bad Doesn't do anything new, Annoying accordion music, Not a huge improvement...
90%
Brand Image Product code Product Stock Price from
Nintendo Harvest Moon: Tree of Tranquility Wii Nintendo Harvest Moon: Tree of Tranquility Wii
(show image)
2126540 Harvest Moon: Tree of Tranquility