HP logo

HP 8GB DDR4 2400MHz memory module 1 x 8 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104690
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
31 Aug 2019
Long product name HP 8GB DDR4 2400MHz memory module 1 x 8 GB:

8GB DDR4 2400MHz, SO-DIMM, 20g

HP 8GB DDR4 2400MHz memory module 1 x 8 GB:

Boost the capabilities of your HP Workstation and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 8GB DDR4 2400MHz memory module 1 x 8 GB:

HP 8GB DDR4 2400MHz, 8 GB, 1 x 8 GB, DDR4, 2400 MHz, Black, Green

Long summary description HP 8GB DDR4 2400MHz memory module 1 x 8 GB:

HP 8GB DDR4 2400MHz. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Product color: Black, Green

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.