location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N053-024-RBGY patch panel accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N053-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel, RJ45 Ethernet, 568B, Cat5/5e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N053-024-RBGY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197467 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:05:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N053-024-RBGY patch panel accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 color-coded banks for convenient zone cabling
  • - Color-coded rear 110 connections for EIA/TIA 568A/B wiring
  • - Supports 22 to 26 AWG stranded and solid wire
  • - Ports numbered front and rear for easy ID of cable runs
  • - Mounts into 1U of EIA-standard 19 in. rack
Warranty: Lifetime limited
Long product name Tripp Lite N053-024-RBGY patch panel accessory :
The long product name of Tripp Lite N053-024-RBGY patch panel accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel, RJ45 Ethernet, 568B, Cat5/5e
More>>>
Tripp Lite N053-024-RBGY patch panel accessory:
The official description of Tripp Lite N053-024-RBGY patch panel accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UL-approved N053-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat5/5e network cable connections in just 1U of an EIA-standard 19 in. rack.

The 24 RJ45 ports are split into four banks of six ports each that are color-coded—red, blue, green and yellow—for easily identifiable zones. Rear 110 connections are also color-coded for convenient EIA/TIA 568A/B wiring. All ports are numbered front and rear for quick identification of connections.

Recommended for Ethernet, Fast Ethernet and Gigabit Ethernet network applications, this durable metal patch panel supports 22 to 26 AWG stranded and solid wire.

Short summary description Tripp Lite N053-024-RBGY patch panel accessory:
This short summary of the Tripp Lite N053-024-RBGY patch panel accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N053-024-RBGY, Rack mounting, 1U, Cat5/5e, RJ-45, Black, 73.7 mm

Long summary description Tripp Lite N053-024-RBGY patch panel accessory:
This is an auto-generated long summary of Tripp Lite N053-024-RBGY patch panel accessory based on the first three specs of the first five spec groups.

Tripp Lite N053-024-RBGY. Mounting: Rack mounting, Rack capacity: 1U, Cable type: Cat5/5e. Package width: 73.7 mm, Package depth: 556.3 mm, Package height: 99.1 mm. Quantity per master (outer) case: 15 pc(s), Master (outer) case width: 533.4 mm, Master (outer) case length: 576.6 mm

Features
Ports quantity
24
Mounting
Rack mounting
Rack capacity
1U
Cable type
Cat5/5e
Cable connection
RJ-45
Product color
Black
Packaging data
Package width
73.7 mm
Package depth
556.3 mm
Package height
99.1 mm
Packaging data
Package weight
680 g
Logistics data
Quantity per master (outer) case
15 pc(s)
Master (outer) case width
533.4 mm
Master (outer) case length
576.6 mm
Master (outer) case height
251.5 mm
Master (outer) case weight
11.7 kg
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332197464
Brand Image Product code Product Stock Price from
Tripp Lite N238-025-WH patch panel accessory Tripp Lite N238-025-WH patch panel accessory
(show image)
N238-025-WH N238-025-WH Cat6/Cat5e 110 Style Punch Down Keystone Jack - White, 25-Pack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)