location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 98011 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Play Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138911787 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:21
The date of the most recent change of this product data-sheet in Icecat.
Bestway 98011 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 98011 kiddie pool :
The long product name of Bestway 98011 kiddie pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Play Pool
More>>>
Bestway 98011 kiddie pool:
The official description of Bestway 98011 kiddie pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PLAY POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 2 equal rings
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 450 L (119 gal.)
- Releases pool water with the easy-to-use drain valve
Contents: One pool, heavy-duty repair patch

Short summary description Bestway 98011 kiddie pool:
This short summary of the Bestway 98011 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 98011, 450 L, Rectangular, 6 yr(s), Spider-Man, Vinyl, Multicolor

Long summary description Bestway 98011 kiddie pool:
This is an auto-generated long summary of Bestway 98011 kiddie pool based on the first three specs of the first five spec groups.

Bestway 98011. Capacity: 450 L. Shape: Rectangular, Recommended age (min): 6 yr(s), Theme: Spider-Man, Material: Vinyl, Product color: Multicolor

Features
Material *
Vinyl
Coloration
Image
Theme
Spider-Man
Product color *
Multicolor
Recommended age (min) *
6 yr(s)
Shape
Rectangular
Chambers quantity
2
Extra wide walls
Yes
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
26942138903328
Weight & dimensions
Capacity *
450 L
Width
1500 mm
Weight & dimensions
Depth
2010 mm
Height
510 mm
Weight
3.1 kg
Thickness
0.27 mm
Packaging data
Package type
Box
Package width
330 mm
Package depth
300 mm
Package height
100 mm
Package volume
34000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
84 pc(s)
Minimum order quantity
3 pc(s)