location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esprimo P5730 E-Star 5.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1006-V301
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:43
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel® Core™2 Quad
  • - DDR2-SDRAM 800 MHz
  • - Intel® GMA 4500M
  • - Ethernet LAN
Long product name Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black :
The long product name of Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Esprimo P5730 E-Star 5.0, No Processor/HDD/RAM/OS, Intel GMA 4500, Gigabit Ethernet, 300W PSU, Micro Tower
More>>>
Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black:
The official description of Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kies voor de milieubesparende ESPRIMO
Deze professionele microtower maakt gebruik van dezelfde technologie als de Groene PC en is daardoor zeer vriendelijk voor het milieu. dat doet niets af aan de topprestaties en het super ergonomische ontwerp.

Short summary description Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black:
This short summary of the Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P5730 E-Star 5.0, Intel® Core™2 Quad, DDR2-SDRAM

Long summary description Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P5730 E-Star 5.0. Processor family: Intel® Core™2 Quad. Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Discrete graphics card model: Intel® GMA 4500M. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg. Product color: Black

Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black
(show image)
S26361-K1001-V511 Esprimo Q5030 0.00
(excl. VAT)
0 (incl. VAT)