location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TURING 26-Port L3 Lite Managed Gigabit Switch, 2 x SFP/RJ45 Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEL-2681 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867198940
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:06
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GEL-2681 user manual (8.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GEL-2681 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24 Gigabit ports and 2 Gigabit RJ45/SFP combo ports
  • - QoS control for traffic prioritization and bandwidth management
  • - DHCP Client/Server
  • - Supports IPv4/IPv6 network operation
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - IEEE 802.3ad LACP for auto port aggregation
  • - Supports VLAN (Port-based, Protocol-based, Private, Q-in-Q, Tag-based) and GVRP
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
Long product name LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black :
The long product name of LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 x RJ-45, 2 x RJ-45/SFP, 1 x RJ-45 Console, 128 MB RAM, 32 MB Flash, 52Gbps, 8K, 2600 g
More>>>
LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
The official description of LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GEL-2681 L3 Lite Managed Gigabit Switch is a next-generation Ethernet Switch offering full suite of L2 features, including advanced L3 features such as Static Route that delivers better cost performance and lower total cost of ownership in Enterprise networks via fiber or copper connections.

GEL-2681 provides high HW performance and environment flexibility for SMBs/ Enterprises.

GEL-2681 is ideal to deliver management simplicity, optimum user experience, and lower total cost of ownership. The embedded Device Managed System is designed to be extremely easy-to-use/manage/install IP Phone, IP Cam, or Wifi-AP for Enterprise Applications.

Short summary description LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
This short summary of the LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEL-2681, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of LevelOne GEL-2681 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

LevelOne GEL-2681. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
24
Combo SFP ports quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
Cable length detection
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Voice VLAN, Tagged VLAN, Port-based VLAN
Data transmission
Switching capacity *
52 Gbit/s
Forwarding rate
38.68 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Static route
Yes
Jumbo frames support
Yes
Jumbo frames
9600
Security
DHCP features
DHCP server, DHCP snooping, DHCP relay, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
IGMP proxy
Yes
Security algorithms
802.1x RADIUS
SSH/SSL support
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
Protocols
Supported network protocols
IPv4/IPv6
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Product color
Black
Design
Reset button
Yes
LED indicators
Activity, Link, Speed
Country of origin
Taiwan
Safety
LVD
Certification
CE, FCC Part 15 Class A, VCCI, RoHS
Performance
Internal memory
128 MB
Flash memory
32 MB
Firmware upgradeable
Yes
Buffer size
512 KB
Telnet
Yes
sFlow
Yes
Mean time between failures (MTBF)
463931 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
16.79 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 75 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Heat dissipation
73.87 BTU/h
Weight & dimensions
Width
442 mm
Depth
211 mm
Height
44 mm
Weight
2.6 kg
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package type
Box
Rack mount kit
Yes
Resource CD
Yes
Package width
300 mm
Package depth
520 mm
Package height
90 mm
Package weight
3 kg
Logistics data
Master (outer) case width
482 mm
Master (outer) case length
540 mm
Master (outer) case height
324 mm
Harmonized System (HS) code
85176990
Master (outer) case weight
16.2 kg
Quantity per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)