location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D5560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB774A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420931461 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 8 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi
Long product name HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The long product name of HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Letter/legal/A4/A5/B5/DL/C6/A6, 4800 x 1200, 1.25" TN LCD, 64 MB, PCL 3, USB 2.0/Wi-Fi, 20W, Black
More>>>
HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official description of HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the convenience of wireless printing without breaking your budget. This affordable wireless printer delivers laser-quality text and vivid color images for your everyday documents in a design that's easy for the whole family to use.

Short summary description HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D5560, Color, 2, 4800 x 1200 DPI, A4, 3000 pages per month, 8 ppm

Long summary description HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Deskjet D5560 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Deskjet D5560. Color, Number of print cartridges: 2, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Display: LCD. Wi-Fi. Product color: Black

Features
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Safety
EN 60950-1: 2001+A11: 2004/IEC 60950: 2001
Printing
Print speed (color, draft quality, A4/US Letter)
21 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Maximum input capacity
80 sheets
Maximum output capacity
20 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Index card, Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Borderless printing media sizes
8.5x11
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 762 mm
Paper tray media weight
75 - 90 g/m²
Paper tray media weight (imperial)
9.07 - 10.9 kg (20 - 24 lbs)
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Drive device, buffer size
64 MB
Design
Market positioning *
Home & office
Product color *
Black
Display
LCD
Display diagonal
3.18 cm (1.25")
Power
Power consumption (printing) *
20 W
Power consumption (standby)
3.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum processor
233 MHz
Minimum RAM
128 MB
Minimum storage drive space
600 MB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
485 mm
Depth
433 mm
Height
147 mm
Weight
2.62 kg
Packaging data
Drivers included
Yes
Package weight
4.2 kg
Other features
Dimensions (WxDxH)
433 x 485 x 147 mm
Standard output capacity for transparencies
10 sheets
Box contents
HP Deskjet D5560 Printer; HP 60 Introductory Black Ink Cartridge, HP 60 Introductory Tri-color Ink Cartridge. Software CD, setup poster, Reference Guide, power supply, power cord, USB cable.
Package dimensions (WxDxH)
484 x 219 x 246 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:43:10
Uk has collected 5 expert reviews for HP Deskjet D5560 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
v3.co.uk
Updated:
2013-02-14 05:43:10
Inkjet business printers at the cheap end, around £50, may not have the sophistication of their more expensive counterparts, but they can still produce quality prints.HP's Deskjet D5560 is a slim but wide printer, black with a black and white screen. T...
Good Good quality plain and photo prints; decent screen; low initial price...
Bad Large footprint when printing; expensive to run...
Bottom line Good print quality, but expensive to run and with an unusually large design Good points Good quality plain and photo prints; decent screen; low initial price Bad points Large footprint when printing; expensive to run...
60%
computeractive.co.uk
Updated:
2013-02-14 05:43:10
Inkjet business printers at the cheap end, around £50, may not have the sophistication of their more expensive counterparts, but they can still produce quality prints.HP's Deskjet D5560 is a slim but wide printer, black with a black and white screen. T...
Good Good quality plain and photo prints; decent screen; low initial price...
Bad Large footprint when printing; expensive to run...
Bottom line Good print quality, but expensive to run and with an unusually large design...
60%
trustedreviews.com
Updated:
2013-02-14 05:43:10
Inexpensive inkjet printers are fairly thin on the ground, but HP's Deskjet 5560 costs £50, if you buy direct from the company, and offers plain paper and photo printing. As the Deskjet name suggests, it's aimed primarily at general, personal corresponden...
70%