3M logo

3M OHP1820 overhead projector 2600 ANSI lumens

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100398
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Long product name 3M OHP1820 overhead projector 2600 ANSI lumens:

OHP1820 Overhead Projector

3M OHP1820 overhead projector 2600 ANSI lumens:

Our price-competitive overhead projectors are used from classrooms to board rooms and help you to deliver impressive presentations to the most demanding of audiences. All our overhead projectors are covered by our unique five-year warranty, which includes parts and labour for the OHP's. A wide range of overhead projector accessories are also available including replacement lamps.

Short summary description 3M OHP1820 overhead projector 2600 ANSI lumens:

3M OHP1820 Overhead Projector, 2600 ANSI lumens, 345 mm, 38 dB, 4.5 m, EHJ (24V), 250 W

Long summary description 3M OHP1820 overhead projector 2600 ANSI lumens:

3M OHP1820 Overhead Projector. Projector brightness: 2600 ANSI lumens. Focal length range: 345 mm. Signal-to-Noise Ratio (SNR): 38 dB. Cable length: 4.5 m. Lamp type: EHJ (24V), Bulb power: 250 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.