Cisco logo

Cisco WS-C2960L-8TS-LL network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray

Data-sheet quality:
created/standardized by Icecat
Product views:
130430
Info modified on:
07 Mar 2024, 08:59:30
Bullet Points Cisco WS-C2960L-8TS-LL network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray:
  • - ETHERNET PORT CONFIGURATION: 8 10/100/1000 Gigabit Ethernet ports, two 1 G SFP uplink ports
  • - MANAGEMENT: Manage the switch via the Cisco IOS CLI (command-line interface) and/or intuitive web UI
  • - OVER-THE-AIR: Access the switch over-the-air using an external Bluetooth adapter
  • - SECURITY: 802.1X support for connected devices, Switched Port Analyser (SPAN) and Bridge Protocol Data Unit (BPDU) Guard
  • - PEACE OF MIND: Enhanced limited lifetime warranty
Warranty:
Enhanced Limited Lifetime Hardware Warranty
Long product name Cisco WS-C2960L-8TS-LL network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray:

Catalyst 2960L-8TS-LL Network Switch, 8 Gigabit Ethernet Ports, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-8TS-LL)

Short summary description Cisco WS-C2960L-8TS-LL network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray:

Cisco WS-C2960L-8TS-LL, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Cisco WS-C2960L-8TS-LL network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray:

Cisco WS-C2960L-8TS-LL. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1ab, IEEE 802.1af, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.