Scooteroo, 1+
The Little Tikes Scooteroo is easy for toddlers to ride and helps them learn how to balance with 4 wheels. Not only is it easy to use, it’s ultra-modern in style with cool colors! No child will be able to resist the sleek, exciting Scooteroo! - Easy to ride
- Contoured seat for maximum comfort
- 4 wheel bike to help toddlers with balance
- Easy grip handles
- Weight limit: up to 19 kg
Little Tikes Scooteroo, 1 yr(s), 4 wheel(s), Plastic, Red, Yellow
Little Tikes Scooteroo. Drive type: Push, Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product color: Red, Yellow