Plieger Lucca 7253279 central heating towel rail Ladder towel rail

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8666
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Lucca 7253279 central heating towel rail Ladder towel rail:

Plieger Lucca 7253279, Ladder towel rail, Straight, Wall-mounted, Aluminum, Gray, CE, 415 W

Long summary description Plieger Lucca 7253279 central heating towel rail Ladder towel rail:

Plieger Lucca 7253279. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 415 W, Radiator connection: Middle bottom. Length: 600 mm, Height: 775 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.