DELL logo

DELL KB216 keyboard Universal USB QWERTY Portuguese Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211207
Info modified on:
04 Oct 2024, 11:06:55
Short summary description DELL KB216 keyboard Universal USB QWERTY Portuguese Black:

DELL KB216, Full-size (100%), Wired, USB, Membrane, QWERTY, Black

Long summary description DELL KB216 keyboard Universal USB QWERTY Portuguese Black:

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.