Klarstein Masur Wall-mounted Stainless steel 590 m³/h D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10437
Info modified on:
27 May 2024, 12:35:29
Short summary description Klarstein Masur Wall-mounted Stainless steel 590 m³/h D:

Klarstein Masur, 590 m³/h, Ducted, D, E, F, 71 dB

Long summary description Klarstein Masur Wall-mounted Stainless steel 590 m³/h D:

Klarstein Masur. Maximum extraction power: 590 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: D. Type: Wall-mounted, Product color: Stainless steel, Control type: Buttons. Grease filter type: Aluminum, Number of filters: 1 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Energy efficiency class: D, Annual energy consumption: 126 kWh, Connected load: 230 W

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.