location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATE Backlit Keyboard Case with Smart Connector Technology
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008136 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206065475
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY Spanish
  • - Cover Backlight
  • - Docking Smart Connector
  • - Power source: Dock
  • - Brand compatibility: Apple
  • - Black
Warranty: 2 years
Long product name Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black :
The long product name of Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Backlit Keyboard Case for Apple iPad Pro 9.7", ESP, Black
More>>>
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black:
The official description of Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BEAUTIFULLY PRODUCTIVE.
UNIQUELY CONNECTED.
Logi CREATE is a keyboard case for iPad Pro. CREATE connects to iPad Pro via Apple Smart Connector, so it does not require Bluetooth® pairing or charging. CREATE is the ultimate creativity toolkit, putting everything you need at your fingertips. The keyboard with well-spaced backlit keys and a dedicated row of iOS shortcuts makes typing a pleasure. Get to the home screen, search your iPad and the web, adjust brightness, and control audio or video playback with one click. With the integrated Apple Pencil Holder you can keep your Apple Pencil within reach at all times. Careful attention to colour, materials and finish means CREATE is both beautiful and protective.

WHAT’S IN THE BOX
- Keyboard case;
- Documentation;
- 2-year manufacturer’s guarantee and full product support.

FEATURES
- Beautifully productive. Uniquely connected;
- Connects to iPad Pro via Smart Connector;
- No Bluetooth® pairing and no charging. Powered by iPad;
- Backlit well-spaced keys;
- Integrated pencil holder;
- Beautiful all-around protection.

Short summary description Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black:
This short summary of the Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology, QWERTY, Spanish, 1.4 mm, Apple, iPad Pro 9.7", Black

Long summary description Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black:
This is an auto-generated long summary of Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black based on the first three specs of the first five spec groups.

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology. Keyboard layout: QWERTY, Keyboard language: Spanish, Key travel distance: 1.4 mm. Brand compatibility: Apple, Compatibility: iPad Pro 9.7", Product color: Black. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Island-style keyboard
Yes
Hot keys
Yes
Key travel distance
1.4 mm
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 9.7"
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Adjustable backlight
Yes
Housing material
Acrylonitrile butadiene styrene (ABS)
Protection features
Scratch resistant, Shock resistant
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Power
Power source *
Dock
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
248 mm
Weight & dimensions
Depth
23 mm
Height
178 mm
Weight
426 g
Packaging data
Package width
30 mm
Package depth
194 mm
Package height
259 mm
Package volume
2275 cm³
Package weight
717 g
Packaging content
User guide
Yes
Technical details
Languages support
Spanish
Other features
Cable lock slot
No
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060654710
Master (outer) case width
208 mm
Master (outer) case length
277 mm
Master (outer) case height
285 mm
Master (outer) case weight
6.3 kg
Master (outer) case volume
23500 cm³
Quantity per pallet
784 pc(s)
Number of cartons per pallet
196 pc(s)
Quantity per intermodal container (20ft)
14592 pc(s)
Quantity per intermodal container (40ft)
26320 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:49:54
Uk has collected 8 expert reviews for Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techguide.com.au
Updated:
2017-05-01 06:49:54
The latest 9.7-inch iPad Pro is already a pretty handy device but if you add the new Logitech CREATE Backlit Keyboard case you can get even more out of Apple's sleek tablet for work or play.Not only is it a protective case but is also incorporates a full...
0%
Brand Image Product code Product Stock Price from
Logitech Type+ QWERTY Spanish Bluetooth Black Logitech Type+ QWERTY Spanish Bluetooth Black
(show image)
920-006587-AE Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black
(show image)
920-007829 CREATE Backlit Keyboard Case with Smart Connector 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black
(show image)
920-006587 Type+ For iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Spanish Bluetooth Black Logitech Keys-To-Go QWERTY Spanish Bluetooth Black
(show image)
920-006708 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black:
Disclaimer

© 2016 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
iPad is a trademark of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.