DELL logo

DELL XPS 8900 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124298
Info modified on:
14 Mar 2024, 19:45:57
Warranty:
3 Years Next Business Day
Long product name DELL XPS 8900 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Pro Mini Tower PC Black:

Intel Core i5-6400 (6M Cache, 2.7GHz), 8GB DDR4 2133MHz, 1TB HDD, Intel HD Graphics 530 + NVIDIA GeForce GTX 970, Gigabit Ethernet, Wi-Fi, + Bluetooth 4.0, DVD±RW, Windows 10 Pro 64-bit

DELL XPS 8900 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Pro Mini Tower PC Black:

With Windows 10 Home
– get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Fast, seamless performance
Own the fastest XPS mini tower ever. With 6th Gen Intel® Core™ processors, up to i7 Quad Core, you can blaze through system-intensive applications like video editing, HD video playback, serious multitasking and extreme gaming. Overclock your BIOS for even more performance.

Generous memory options
Watch your photo and video projects go from fast to blazing when you choose the maximum memory up to 32GB DDr4 2133MHz. Never get slowed down by memory intensive applications, with 1.3x higher bandwidth than 1600MHz DDr3.

Quicker access
Get full storage, up to 2TB with hard drive capacities, plenty of room to store all of your photos, video and more. Or choose solid state drive cache options, so you have the storage you want and responsiveness you demand. The caches dynamically recognizes and automatically stores your most frequently used applications and files from your hard drive on a compact and fast solid state drive. Get ultra-fast access to your favorite application and files atomically with 32G or 256GB capacitates.

Advanced graphics and sound

High performance demands high power. That's why every XPS 8900 is equipped with a 460 watt power supply and supports graphics cards demanding up to 225 watts of total power.

Even better gaming and video editing
Upgrade to the powerful NVIDIA® GeForce® GTX 960 graphics card for the ultimate gaming experience. Gaming, movies and other images jump off the screen. For those seeking a system that can handle high‐performance video, look no further than the XPS 8900.

Studio‐quality sound
GRAMMY Award‐winning Waves MaxxAudio® software and integrated 7.1‐channel (6 jack) audio is built right in, bringing crisp, rich sound to your favorite music, movies and videos.

Ample storage and expandability

Expand your potential
Future ready, this desktop is ready for whatever you throw at it. Make it your own and improve it over time with graphics cards and hard drives, you can buy it now or later.

Easy expandability
With 3hard drive bays and up to 2TB storage you’ll never be short on room and the option to add more later. Future upgrades are easier because the hard drive and power cord are included for each bay. With up to 4 DIMM slots, there is plenty of upgrade potential for more memory as well. (32GB and 24GB configurations use all slots).

Turbo-charged graphics
Trick out your machine with the latest graphics. The XPS 8900 has a 460W power supply that supports graphics upgrades up to 225W.

Give your productivity a boost
With 10 USB ports you have room to plug in all your devices. The XPS 8900 offers added flexibility with ports located in the front, top and back for easy cable management.

Designed with purpose

Smart design
Built to make your life easy XPS products are designed with easily accessible ports and connectors and even engineered to be quieter than other desktops.

Easy Access
Accessible USB ports on the front and top provide convenient access to the plug in portable devices. No more fumbling to get the phone USB connector in. The top angled USB ports were designed to be easy to plug in devices while you are seated and your desktop is sitting on the floor.

Charge and store devices
Use the top tray to charge your device or as a great place to store your phone when connected. The top tray is a stable place to set your devices while you connect to download your content.

Easy media transfer
No cable? No problem. Transferring photos or videos from your digital camera or camcorder is as easy as inserting your media card into the integrated 19-in-1 reader.

Microsoft and Dell have just raised the bar. Again.

The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Start it up
You'll feel like an expert from the get-go since your Windows Start menu is back in an expanded form. Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

Experience PC gaming at its best with Windows 10.
The best Windows ever for gaming is here. Purchase your system today, upgrade for free , and experience PC gaming at its best with Windows 10.

DirectX 12
Break down boundaries and step into your game with graphics more stunning than ever before with the new DirectX 12 technology. Windows 10's API is armed with new features that will provide quicker processing in real time to generate higher FPS and richer graphics as well reduced power consumption to play longer.

Expand your community:
Xbox app lets you see what your friends are playing now, chat with your community, and track your scores and achievements. Plus, Game DVR* lets you record your best hero moves for sharing with friends.

Play more games:
The greatest Xbox games are now at your fingertips, and you will get built-in support for the Xbox controller and even stream Xbox One games to a Windows 10 PC, laptop, or tablet anywhere in your home. Even the cross-device barriers are down – start a game on your PC and move to your Xbox to continue playing

Short summary description DELL XPS 8900 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Pro Mini Tower PC Black:

DELL XPS 8900, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description DELL XPS 8900 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Pro Mini Tower PC Black:

DELL XPS 8900. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.