location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro USB to USB OTG Host Adapter Cable, 5-Pin USB Micro-B to USB-A (M/F), White, 15.24 cm (6-in.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U052-06N-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196521 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:53:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - USB A Straight Male
  • - Micro-USB B Straight Female
  • - USB 2.0
  • - White
Warranty: Lifetime
Long product name Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White :
The long product name of Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro USB to USB OTG Host Adapter Cable, 5-Pin USB Micro-B to USB-A (M/F), White, 15.24 cm (6-in.)
More>>>
Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White:
The official description of Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard or mouse to your OTG device, you can use it to share data and download videos and presentations.

This six-inch adapter is plug-and-play with no software, drivers or external power supply needed. Just connect its USB Micro-B plug to your OTG-enabled device, and connect the USB peripheral to the adapter’s USB 2.0 port. You can also connect a USB hub to the adapter to create more USB ports and connect more USB devices.

Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the adapter and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Short summary description Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White:
This short summary of the Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U052-06N-WH, 0.15 m, USB A, Micro-USB B, USB 2.0, Male/Female, White

Long summary description Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White:
This is an auto-generated long summary of Tripp Lite U052-06N-WH USB cable USB 2.0 0.15 m USB A Micro-USB B White based on the first three specs of the first five spec groups.

Tripp Lite U052-06N-WH. Cable length: 0.15 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Female, Connector contacts plating: Gold, Product color: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Gold
Cable jacket material
Nylon/Polyvinyl Chloride (PVC)
Product color *
White
Plug and Play
Yes
Weight & dimensions
Cable length *
0.15 m
Packaging data
Package width
101.6 mm
Package depth
12.7 mm
Package height
146 mm
Package weight
20 g
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196528
Master (outer) case width
351.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
407.9 mm
Master (outer) case weight
180 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite U050-006-COIL USB cable USB 2.0 1.8 m USB A Micro-USB B Black Tripp Lite U050-006-COIL USB cable USB 2.0 1.8 m USB A Micro-USB B Black
(show image)
U050-006-COIL U050-006-COIL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U050-003-COIL USB cable USB 2.0 0.9 m USB A Micro-USB B Black Tripp Lite U050-003-COIL USB cable USB 2.0 0.9 m USB A Micro-USB B Black
(show image)
U050-003-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M), 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-001-24G USB cable USB 2.0 0.3 m USB A Micro-USB B Black Tripp Lite UR050-001-24G USB cable USB 2.0 0.3 m USB A Micro-USB B Black
(show image)
UR050-001-24G UR050-001-24G Universal Reversible USB 2.0 Cable, 28/24AWG (Reversible A to 5Pin Micro B M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-06N-IDC USB cable 0.15 m Black Tripp Lite U024-06N-IDC USB cable 0.15 m Black
(show image)
U024-06N-IDC USB 2.0 A Female to USB Motherboard 4-PIN IDC Header Cable, 15.24 cm 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-006-UDA USB cable USB 2.0 1.83 m USB A Micro-USB B Black Tripp Lite UR050-006-UDA USB cable USB 2.0 1.83 m USB A Micro-USB B Black
(show image)
UR050-006-UDA UR050-006-UDA Universal Reversible USB 2.0 Cable (Up / Down Angle Reversible A to Micro-B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-006-24G USB cable USB 2.0 1.83 m USB A Micro-USB B Black Tripp Lite UR050-006-24G USB cable USB 2.0 1.83 m USB A Micro-USB B Black
(show image)
UR050-006-24G UR050-006-24G Universal Reversible USB 2.0 Cable, 28/24AWG (Reversible A to 5Pin Micro B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-010-WH USB cable USB 2.0 3.05 m USB A White Tripp Lite UR024-010-WH USB cable USB 2.0 3.05 m USB A White
(show image)
UR024-010-WH UR024-010-WH Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), White, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-003-WH USB cable USB 2.0 0.91 m USB A White Tripp Lite UR024-003-WH USB cable USB 2.0 0.91 m USB A White
(show image)
UR024-003-WH UR024-003-WH Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), White, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-WH USB cable USB 2.0 0.91 m USB A Micro-USB B White Tripp Lite UR050-003-WH USB cable USB 2.0 0.91 m USB A Micro-USB B White
(show image)
UR050-003-WH UR050-003-WH Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M) White, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-006-UPB USB cable USB 2.0 1.83 m USB A Micro-USB B Black Tripp Lite UR050-006-UPB USB cable USB 2.0 1.83 m USB A Micro-USB B Black
(show image)
UR050-006-UPB UR050-006-UPB Universal Reversible USB 2.0 Cable (Reversible A to Up-Angle 5Pin Micro B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)