location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE78KU6500U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE78KU6500UXXC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088367231
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:51:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE78KU6500UXXC user manual (19.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 198.1 cm (78") QLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1600
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 221 W
Long product name Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver :
The long product name of Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

78" (3840x2160) DVB-T2/C, PQI 1600, RMS 20W, 3x HDMI, 2x USB, LAN/WLAN
More>>>
Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
The official description of Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience Superior Colour
UHD Crystal Colour

The KU6400 Crystal Colour UHD TV with 1500 PQI delivers amazing picture quality and superior colour from the UK’s most awarded UHD brand. See your favourite movies and shows come alive with impressively bright and vivid images from a colour range 20% wider than Conventional UHD TVs*. Together with Samsung’s Smart platform you can enjoy the Smartest TVs on the planet.

Crystal Colour
See stunningly natural and lifelike pictures through Samsung’s UHD Crystal Colour technology meeting Digital Europe and CEA UHD picture quality standards. This latest screen technology delivers enhanced pixels and chip set for a superior picture quality experience with stunning contrast and over 17 million true to life colours with intense shades in a colour space 20% wider than conventional UHD.

HDR
The latest standard for UHD content is High Dynamic Range. UHD TVs that are HDR compliant can all display the content but not all HDR TVs are equal. HDR combined with Crystal Colour provides a superior High Dynamic Range experience delivering stunning brightness, enhanced shadow detail and naturally accurate colour.

The smartest TV on the planet
3 Clicks to your favourite content

Does your TV seamlessly blend a variety of content sources? Introducing the smartest TV on the planet. Quickly access the content you want to watch from a variety of input sources on the Smart Hub home screen. Watch your favourite TV shows using the TV guide, switch to binge on UHD box sets through Netflix, Amazon Instant Video* or catch up with shows you have missed through our variety of Catch Up content partners – all of this is possible without interrupting what you are currently watching and all from the Smart Hub home screen. Just 3 clicks to your favourite content

Curved Screen
Immersive Viewing Experience

Not all Curved TV's are the same. Samsung Curved TV's deliver deeper, wider and clearer picture quality for a captivating viewing experience. The curved screen surrounds you while Samsung's unique Auto Depth Enhancer adds layers of contrast to the background, midground, foreground and objects to give even further depth of image. The Curved screen offers a wider field of view bringing the corners closer to you providing a clearer view with ultimate levels of detail. Optimal screen curvature means the curve radius is customised by screen size allowing you to lose yourself completely in the immersive viewing experience.

360 Degree Design
Combining the very best in picture quality with incredible design

Form and function combine to create a stunningly clean minimalist design that will enhance any living space. Neat cable management solutions mean no more messy cables tangled up behind your TV.

360° design
The UHD TV was designed to impress from all angles because we understand the TV is an integral part of the interior space. We eliminated the unnecessary and refined the details, creating a beautiful design piece that looks good in any living space.

Minimalist design
Your attention should never drift away from what’s on screen. It’s with this philosophy in mind that we did away with all distractions to create a minimalist bezel design.

Short summary description Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This short summary of the Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE78KU6500U, 198.1 cm (78"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Samsung UE78KU6500U. Display diagonal: 198.1 cm (78"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Display
Display diagonal *
198.1 cm (78")
HD type *
4K Ultra HD
Display technology *
QLED
Screen shape *
Curved
Screen curvature rating
3000R
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1600
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Lifestyle apps
Samsung Billing, Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product color *
Black, Silver
VESA mounting *
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD
Processor cores
4
USB recording
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Digital audio optical out
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
221 W
Power consumption (max)
290 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1758.5 mm
Depth (with stand)
384.8 mm
Height (with stand)
1095.9 mm
Weight (with stand)
41.2 kg
Width (without stand)
1758.5 mm
Depth (without stand)
170.6 mm
Height (without stand)
1014.4 mm
Weight (without stand)
37.4 kg
Packaging data
Manual
Yes
Package width
1916 mm
Package depth
469 mm
Package height
1199 mm
Package weight
55.5 kg
Packaging content
Cables included
AC, Samsung Slim Gender
Handheld remote control
Yes
Remote control type
TM1640A
E-manual
Yes
Other features
PurColor
Yes
Auto Depth Enhancer
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
307 kWh
Screen curvature
3 m
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung Series 6 UE49KU6510U 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi White Samsung Series 6 UE49KU6510U 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi White
(show image)
UE49KU6510UXXC 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55KU6510U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White Samsung UE55KU6510U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White
(show image)
UE55KU6510UXXC 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE70KU6000K 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE70KU6000K 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE70KU6000KXXC 70" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55KU6100KXXC UE55KU6100K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6100K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40KU6100K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40KU6100KXXC 40" KU6100 6 Series Curved UHD HDR Ready Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE49KU6100K 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE49KU6100K 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE49KU6100KXXC 49" KU6100 6 Series Curved UHD HDR Ready Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE50KU6000K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE50KU6000K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE50KU6000KXXC 50" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40KU6000K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40KU6000K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40KU6000KXXC 40" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE60KU6000K 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE60KU6000K 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE60KU6000KXXC 60" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE43KU6000K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE43KU6000K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43KU6000KXXC 43" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)