ASUS logo

ASUS ROG Spatha mouse Gaming Left-hand RF Wireless + USB Type-A Laser 8000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103324
Info modified on:
14 Jun 2024, 10:21:06
Short summary description ASUS ROG Spatha mouse Gaming Left-hand RF Wireless + USB Type-A Laser 8000 DPI:

ASUS ROG Spatha, Left-hand, Laser, RF Wireless + USB Type-A, 8000 DPI, Black

Long summary description ASUS ROG Spatha mouse Gaming Left-hand RF Wireless + USB Type-A Laser 8000 DPI:

ASUS ROG Spatha. Form factor: Left-hand. Movement detection technology: Laser, Device interface: RF Wireless + USB Type-A, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 12, Scroll type: Wheel, Acceleration (max): 30 G. Illumination color: Multi. Power source: Batteries/Cable. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.