location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blake Creative Colour 421 envelope C4 (229 x 324 mm) Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blake Check ‘Blake’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Creative
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Colour
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
British Racing Green Peel and Seal Wallet C4 229x324mm 120gsm Pk 250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
421
Category:
Flat paper container with a sealable flap, used to enclose a letter or document.
Envelopes Check ‘Blake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2022 11:41:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Blake Creative Colour 421 envelope C4 (229 x 324 mm) Green :
The long product name of Blake Creative Colour 421 envelope C4 (229 x 324 mm) Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

British Racing Green, C4 229x324mm, Non Window, Peel and Seal, Pack 250, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product
More>>>
Short summary description Blake Creative Colour 421 envelope C4 (229 x 324 mm) Green:
This short summary of the Blake Creative Colour 421 envelope C4 (229 x 324 mm) Green data-sheet is auto-generated and uses the product title and the first six key specs.

Blake Creative Colour 421, C4 (229 x 324 mm), Green, Paper, 120 g/m², 324 mm, 229 mm

Long summary description Blake Creative Colour 421 envelope C4 (229 x 324 mm) Green:
This is an auto-generated long summary of Blake Creative Colour 421 envelope C4 (229 x 324 mm) Green based on the first three specs of the first five spec groups.

Blake Creative Colour 421. Envelope format (ISO 269): C4 (229 x 324 mm), Product color: Green, Material: Paper. Width: 324 mm, Length: 229 mm

Country Distributor
United Kingdom 1 distributor(s)