Elo Touch Solutions logo

Elo Touch Solutions 4202L Digital signage flat panel 106.7 cm (42") LED 500 cd/m² Full HD Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22516
Info modified on:
14 Mar 2024, 18:15:31
Warranty:
3-year standard
Long product name Elo Touch Solutions 4202L Digital signage flat panel 106.7 cm (42") LED 500 cd/m² Full HD Black:

42" TFT LCD, 1920 x 1080, 16:9, 4000:1, 8ms, VGA, 2 x HDMI, Black

Short summary description Elo Touch Solutions 4202L Digital signage flat panel 106.7 cm (42") LED 500 cd/m² Full HD Black:

Elo Touch Solutions 4202L, Digital signage flat panel, 106.7 cm (42"), LED, 1920 x 1080 pixels

Long summary description Elo Touch Solutions 4202L Digital signage flat panel 106.7 cm (42") LED 500 cd/m² Full HD Black:

Elo Touch Solutions 4202L. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.