location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FA404A Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA404A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA404A#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP FA404A Battery :
The long product name of HP FA404A Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extend the length of time you can use your iPAQ Pocket PC with a standard or extended removable, rechargeable lithium ion Battery. This battery provides additional power to extend the life of your iPAQ Pocket PC between charges.
More>>>
HP FA404A Battery:
The official description of HP FA404A Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AC3 - No localization

Short summary description HP FA404A Battery:
This short summary of the HP FA404A Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP FA404A, Battery, iPAQ hw6500, iPAQ hw6900, Gray, Lithium-Ion (Li-Ion), 1200 mAh

Long summary description HP FA404A Battery:
This is an auto-generated long summary of HP FA404A Battery based on the first three specs of the first five spec groups.

HP FA404A. Product type: Battery, Compatible products: iPAQ hw6500, iPAQ hw6900, Product color: Gray

Features
Product type *
Battery
Compatible products *
iPAQ hw6500, iPAQ hw6900
Features
Product color
Gray
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1200 mAh