- - Business Laptop Clamshell Black
- - Intel® Celeron® 3205U 1.5 GHz
- - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
- - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
- - 500 GB HDD
- - Intel® HD Graphics
- - Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 43 Wh 9 h
- - Windows 7 Professional 64-bit
15.6" (1366 x 768, LED), Intel Celeron 3205U, 4GB (DDR3L), 500GB (HDD), Intel HD Graphics, Windows 7 Professional (64 bit) / Windows 8.1, Wi-Fi, Bluetooth 4.0, 1 x USB 2.0, 2 x USB 3.0, 1 x VGA, 1 x HDMI, 1 x LAN, 2.2 kg
Essential for business. Perfect for you.
Power through every workday in style:
The new Latitude 15 3000 Series is thinner and lighter than ever before and features the latest generation of Intel® Core™ processors and Windows 7 or Windows 8.1. Work from anywhere with all-day battery life and a host of connectivity options.
Essential features for mobile performance:
Get up to 16GB of memory and 1TB of HDD or Hybrid storage options. Modern desktop performance is never far away with optional touch screen, plus USB 3.0 and 2.0 docking capability, RJ45, HDMI and VGA. Work seamlessly in low-lighting situations with optional backlit keyboard.
Admire the view:
For a higher-quality visual experience, enjoy a 15.6" display with HD or Full HD anti-glare, optional 2G discrete graphics and optional touchscreen displays clad with Corning® Gorilla® Glass NBT.
Enterprise-class support:
Rest easy with premium support for all your hardware and software needs, including 24x7 direct access to expert technicians with optional Dell ProSupport.
All you need. All right here.
See how the new Dell Latitude 14 3000 Series fits into everyday work and how it can take you and your business where you need to go.
Secure. Manageable. Reliable. Latitude.
Best-in-class security:
Only Dell offers comprehensive encryption, advanced authentication and leading-edge malware prevention from a single source. Dell Data Protection | Encryption protects your data across all endpoints including external media, self-encrypting drives, and in public cloud storage such as Dropbox, Box and OneDrive. DDP | Security Tools offers advanced authentication options to help you keep unauthorized users out of your data. Dell takes a new approach to malware prevention by protecting your data and users from all untrusted content with DDP | Protected Workspace.
Best-in-class manageability:
Dell builds management capabilities into our Latitude portfolio to make the most of your hardware investment. With the new Dell Client Command Suite, our free automation tools help simplify IT time spent on deploying, monitoring and updating systems. We also offer five generations of updates, and with Latitude’s single-door access, you can easily upgrade internal components.
Outstanding reliability so you can rest easy:
More durable than its predecessor, and part of the most durable laptop family, the new Latitude 15 3000 Series features a durable, built-to-last chassis that has undergone highly accelerated life testing and is backed by enterprise-class support and services, including optional Dell ProSupport.
We’ve got your business covered.
Dell ProSupport
Premium, 1-stop support for all hardware and software needs.
- 24x7 hardware and software support by advanced technology experts
- Direct access to in-region ProSupport engineers
- Next Business Day onsite service after remote diagnosis
Dell Configuration Services
Efficient deployment with preloaded custom image and accessories
- Simplify support and manageability
- Save time by reducing transition downtime and post-deployment help desk calls
Accidental Damage
Enjoy worry-free ownership with protection from accidental drops, spills, surges and breakages
- Ideal for high-risk environments and mobile workforces
- Pick up where the warranty leaves off
- Minimize downtime
Choose your accessories and services:
Essential accessories designed for the Dell Latitude 15
Complete your Dell Latitude 15 purchase. Look for these great products and more at checkout.
Dell Monitor Stand with USB 3.0 Dock – MKS14
Achieve full desktop functionality with one simple connection.
Dell Monitors – P2214H or P2414H
Bring your work to life with color clarity and a variety of adjustability features.
Dell Wireless Keyboard and Mouse – KM632
Create in a clutter-free workspace clear of cables.
Dell Professional Topload Carrying Case
Comfortably carry your laptop and whatever you need for the day.
DELL Latitude 3550, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Latitude 3550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3205U, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.2 kg