location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53048 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Elephant Play Center Spray Pool Play - 3-Ring - 1.52m x 1.52m x 74cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53048
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138911619
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 53048 kiddie pool :
The long product name of Bestway 53048 kiddie pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-RING ELEPHANT SPRAY POOL
More>>>
Bestway 53048 kiddie pool:
The official description of Bestway 53048 kiddie pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3-RING ELEPHANT SPRAY POOL
- Safety valves
- Sturdy pre-tested vinyl
- Water sprayer attaches to garden hose
- 3 equal rings
- Repair patch included
- Designed water capacity: 324 L 86 gal.)
- Releases pool water with the easy-to-use drain valve!
Content: One pool, repair patch

Short summary description Bestway 53048 kiddie pool:
This short summary of the Bestway 53048 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53048, 324 L, 2 yr(s), Vinyl, Blue, White

Long summary description Bestway 53048 kiddie pool:
This is an auto-generated long summary of Bestway 53048 kiddie pool based on the first three specs of the first five spec groups.

Bestway 53048. Capacity: 324 L. Recommended age (min): 2 yr(s), Material: Vinyl, Product color: Blue, White

Features
Material *
Vinyl
Product color *
Blue, White
Recommended age (min) *
2 yr(s)
Water sprayer
Yes
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
324 L
Diameter
152 cm
Height
740 mm
Deflated size (W x L)
1380 x 1380 mm
Thickness
0.2 mm
Packaging data
Package type
Box
Package width
330 mm
Package depth
80 mm
Package height
300 mm
Package weight
1.87 kg
Package volume
54000 cm³
Quantity
1
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
96 pc(s)
Minimum order quantity
6 pc(s)