location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 62002 hand air pump Black Floor air pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Hammer-Inflation Pump 0.85 L/cyclus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917796
Category:
An air pump is a device for pushing air.
Hand Air Pumps Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 62002 hand air pump Black Floor air pump :
The long product name of Bestway 62002 hand air pump Black Floor air pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AIR HAMMER–INFLATION PUMP
More>>>
Bestway 62002 hand air pump Black Floor air pump:
The official description of Bestway 62002 hand air pump Black Floor air pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AIR HAMMERTM–INFLATION PUMP
- Stroke volume: 0.85L/cycle
- Large air chamber for rapid inflation
- Inflates on up and down stroke
- Flexible hose
- 3 valve adaptors to fit nearly every inflation valve
- Designed to provide maximum airflow
Content: One hand pump

Short summary description Bestway 62002 hand air pump Black Floor air pump:
This short summary of the Bestway 62002 hand air pump Black Floor air pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 62002, Floor air pump, Inflatables, Black, T-type grip, 0.85 l/cycle, 300 mm

Long summary description Bestway 62002 hand air pump Black Floor air pump:
This is an auto-generated long summary of Bestway 62002 hand air pump Black Floor air pump based on the first three specs of the first five spec groups.

Bestway 62002. Product type: Floor air pump, Proper use: Inflatables, Product color: Black. Height: 300 mm, Weight: 348 g, Package volume: 348000, 41000. Package width: 110 mm, Package depth: 305 mm, Package height: 90 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 360 pc(s)

Brand Image Product code Product Stock Price from
Bestway 62086 hand air pump Black Bestway 62086 hand air pump Black
(show image)
62086 Air Hammer–Inflation Pump