location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67485 travel pillow Inflatable Red, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Travel Pillow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67485
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917628
Category: Travel Pillows Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 67485 travel pillow Inflatable Red, Yellow :
The long product name of Bestway 67485 travel pillow Inflatable Red, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRAVEL PILLOW
More>>>
Bestway 67485 travel pillow Inflatable Red, Yellow:
The official description of Bestway 67485 travel pillow Inflatable Red, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TRAVEL PILLOW
- Safety valve
- Sturdy pre-tested vinyl
- Sturdy I-beam construction
- Easy to carry
- Comfortable flocked surface
- For use as a pillow or a cushioned seat
- Repair patch included
- Content: One pillow, repair patch

Short summary description Bestway 67485 travel pillow Inflatable Red, Yellow:
This short summary of the Bestway 67485 travel pillow Inflatable Red, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67485, Red, Yellow, Child, Vinyl, Box, 380 mm, 240 mm

Long summary description Bestway 67485 travel pillow Inflatable Red, Yellow:
This is an auto-generated long summary of Bestway 67485 travel pillow Inflatable Red, Yellow based on the first three specs of the first five spec groups.

Bestway 67485. Product color: Red, Yellow, Recommended age group: Child, Material: Vinyl. Width: 380 mm, Depth: 240 mm, Height: 90 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 1512 pc(s)

Features
Recommended age group *
Child
Inflatable *
Yes
Product color *
Red, Yellow
Material
Vinyl
Safety valve
Yes
Package type
Box
Intrastat code
39269092
Weight & dimensions
Width
380 mm
Depth
240 mm
Weight & dimensions
Height
90 mm
Weight
126 g
Package width
120 mm
Package depth
195 mm
Package height
25 mm
Package volume
26000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
1512 pc(s)