location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67477 air mattress Double mattress Beige, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Sleeplux Elevated Airbed - Queen - 2.03m x 1.52m x 41cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67477
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138907339
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 67477 air mattress Double mattress Beige, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Beige, Gray
Long product name Bestway 67477 air mattress Double mattress Beige, Gray :
The long product name of Bestway 67477 air mattress Double mattress Beige, Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SLEEPLUX ELEVATED AIRBED / QUEEN
More>>>
Bestway 67477 air mattress Double mattress Beige, Gray:
The official description of Bestway 67477 air mattress Double mattress Beige, Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SLEEPLUX ELEVATED AIRBED / QUEEN
- Safety valve
- Sturdy pre-tested vinyl
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Built-in 220-240V~electric air pump TUV approved)
- Inflates in 240 seconds
- Great for indoor use
- Travel bag included
- Heavy-duty repair patch included
- Content: One air bed, one travel bag, repair patch

Short summary description Bestway 67477 air mattress Double mattress Beige, Gray:
This short summary of the Bestway 67477 air mattress Double mattress Beige, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67477, Double mattress, Built-in air pump

Long summary description Bestway 67477 air mattress Double mattress Beige, Gray:
This is an auto-generated long summary of Bestway 67477 air mattress Double mattress Beige, Gray based on the first three specs of the first five spec groups.

Bestway 67477. Type: Double mattress, Product color: Beige, Gray, Material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 410 mm. Package type: Full color box. Purpose: Sleeping

Features
Type *
Double mattress
Product color *
Beige, Gray
Material *
Vinyl
Bottom surface material
Vinyl
Built-in air pump *
Yes
Self-locking safety valve
Yes
Operating time
4 min
Flocked top
Yes
Weight & dimensions
Width
1520 mm
Length
2030 mm
Height
410 mm
Weight & dimensions
Folded width
40 cm
Folded depth
20 cm
Folded height
39.3 cm
Weight
9.92 kg
Deflated size (W x L)
2000 x 1500 mm
Packaging data
Package type
Full color box
Packaging content
Storage case
Yes
Repair patch included
Yes
Other features
Purpose
Sleeping