location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fast Set
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Set Pool 3.96m x 84cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57319
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138933765
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue :
The long product name of Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.96m x 84cm FAST SET
More>>>
Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue:
The official description of Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3.96m x 84cm FAST SET
- Aboveground swimming pool kit
- Installation usually takes approximately 10 minutes with 2-3 people excluding earthworks and filling.
- Set-up is as easy as 1-2-3
- Dimensions-Capacities 80%, 7,340L/1,939gal.
- Contents: One pool, repair patch
- EN16582-1; EN16582-3

Short summary description Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue:
This short summary of the Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fast Set 57319, 7340 L, Inflatable pool, Blue, 16.5 kg

Long summary description Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue:
This is an auto-generated long summary of Bestway Fast Set 57319 above ground pool Inflatable pool 7340 L Blue based on the first three specs of the first five spec groups.

Bestway Fast Set 57319. Pool type: Inflatable pool, Capacity: 7340 L, Product color: Blue. Hose diameter: 3.2 cm. Height: 840 mm, Inner diameter: 3.49 m, Inner height: 67 cm

Features
Pool type *
Inflatable pool
Capacity *
7340 L
Product color *
Blue
Material
PVC
Assembly time
10 min
Number of persons required for set up
2 person(s)
Filtering
Hose diameter
3.2 cm
Weight & dimensions
Height
840 mm
Inner diameter
3.49 m
Inner height
67 cm
Weight
16.5 kg
Outer diameter
3.96 m
Packaging content
Repair patch included
Yes