location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aqua Lounge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43103 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913743 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress :
The long product name of Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aqua Lounge
More>>>
Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress:
The official description of Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Comfortable headrest
- Net bottom
- Repair patch included
- Contents: One lounge, repair patch

Short summary description Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress:
This short summary of the Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43103, Blue, Red, Floating mattress, Pattern, Vinyl, 90 kg, 840 mm

Long summary description Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 43103. Product color: Blue, Red, Product type: Floating mattress, Coloration: Pattern. Width: 840 mm, Length: 1600 mm, Weight: 708 g. Package width: 240 mm, Package depth: 240 mm, Package height: 40 mm. Quantity per shipping (inner) case: 8 pc(s), Quantity per pallet: 252 pc(s), Minimum order quantity: 6 pc(s)

Features
Product color *
Blue, Red
Coloration *
Pattern
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
90 kg
Chambers quantity
2
Built-in pillow
Yes
Safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
840 mm
Length
1600 mm
Weight
708 g
Weight & dimensions
Thickness
0.22 mm
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
40 mm
Package volume
17000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per shipping (inner) case
8 pc(s)
Quantity per pallet
252 pc(s)
Minimum order quantity
6 pc(s)