location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU4PKIT rack accessory Rack rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rear Support Rail Kit for Select 1U ATS PDUs Mounted in 4-Post Racks and Rack Enclosures
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU4PKIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187505 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU4PKIT rack accessory Rack rail
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack rail Silver
  • - 1U
  • - 1 pc(s)
Warranty: 5-year limited warranty
Long product name Tripp Lite PDU4PKIT rack accessory Rack rail :
The long product name of Tripp Lite PDU4PKIT rack accessory Rack rail. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rear Support Rail Kit for Select Tripp Lite 1U ATS PDUs Mounted in 4-Post Racks and Rack Enclosures
More>>>
Tripp Lite PDU4PKIT rack accessory Rack rail:
The official description of Tripp Lite PDU4PKIT rack accessory Rack rail as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adds rear support for select Tripp Lite 1U ATS PDUs mounted in 4-post racks and rack enclosures. Prevents the PDU from sagging under the weight of heavy input plugs and power cables hanging from its rear.

- Rail segments attach to both the rack and PDU
- Compatible with rack depth settings from 22.8 to 36 in.
- Compatible with EIA-standard 4-post racks and enclosures
- Works with select Tripp Lite 1U ATS PDUs only
- Requires included and user-supplied mounting hardware

The PDU4PKIT Rear Support Rail Kit adds rear mounting support for select Tripp Lite 1U ATS PDUs in EIA-standard 4-post racks and rack enclosures. With sliding support rails attached to both the rack and the PDU, the PDU4PKIT allows the PDU to support heavy plugs and power cables hanging from its rear panel without sagging under their weight. Front rail segments attach to compatible PDUs with included mounting screws. Rear rail segments attach to rack’s vertical mounting rails with user-supplied cage nuts and mounting screws. The adjustable sliding rails are compatible with rack depth settings from 22.8 to 36 inches. The convenient rails also help one person mount the PDU without assistance from others. Works with Tripp Lite PDUMNH16HVAT, PDUMNH20HVAT and other PDU models that specify compatibility.

Adds Rear Support for Select Rack-Mounted 1U ATS PDUs
- Allows the PDU to support heavy plugs and power cables hanging from its rear panel without sagging under their weight
- Sliding support rails attach to both the PDU and the rack’s rear vertical mounting rails
- Compatible with EIA-standard 4-post racks and enclosures
- Compatible with rack depth settings from 22.8 to 36 in.
- Works with Tripp Lite PDUMNH16HVAT, PDUMNH20HVAT and other PDU models that specify compatibility
- Requires included and user-supplied mounting hardware

Short summary description Tripp Lite PDU4PKIT rack accessory Rack rail:
This short summary of the Tripp Lite PDU4PKIT rack accessory Rack rail data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU4PKIT, Rack rail, Silver, 1U, China, PDUMNH16HVAT, PDUMNH20HVAT, 25.4 mm

Long summary description Tripp Lite PDU4PKIT rack accessory Rack rail:
This is an auto-generated long summary of Tripp Lite PDU4PKIT rack accessory Rack rail based on the first three specs of the first five spec groups.

Tripp Lite PDU4PKIT. Type: Rack rail, Product color: Silver, Rack capacity: 1U. Width: 25.4 mm, Depth: 552.4 mm, Height: 43.7 mm. Quantity per pack: 1 pc(s), Package width: 69.8 mm, Package depth: 640.1 mm. Master (outer) case width: 300 mm, Master (outer) case length: 659.9 mm, Master (outer) case height: 214.9 mm

Features
Type *
Rack rail
Product color *
Silver
Built-in fan
No
Rack capacity
1U
Easy mounting
Yes
Country of origin
China
Compatibility
PDUMNH16HVAT, PDUMNH20HVAT
Weight & dimensions
Width
25.4 mm
Depth
552.4 mm
Height
43.7 mm
Weight
910 g
Packaging data
Quantity per pack
1 pc(s)
Package width
69.8 mm
Package depth
640.1 mm
Package height
63.5 mm
Packaging data
Package weight
1.01 kg
Packaging content
Mounting kit
Yes
Screws included
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332187502
Compliance certificates
RoHS
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
659.9 mm
Master (outer) case height
214.9 mm
Master (outer) case weight
12.8 kg
Quantity per master (outer) case
12 pc(s)
Harmonized System (HS) code
8302.50.0000
Brand Image Product code Product Stock Price from
Tripp Lite SRGP4PLASTIC rack accessory Cable management panel Tripp Lite SRGP4PLASTIC rack accessory Cable management panel
(show image)
SRGP4PLASTIC SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRGP3RM rack accessory Cable management panel Tripp Lite SRGP3RM rack accessory Cable management panel
(show image)
SRGP3RM SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U rack accessory Depth adapter Tripp Lite SRRAILDPTH1U rack accessory Depth adapter
(show image)
SRRAILDPTH1U SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U rack accessory Depth adapter Tripp Lite SRRAILDPTH2U rack accessory Depth adapter
(show image)
SRRAILDPTH2U SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2UCAGE rack accessory Security cover panel Tripp Lite SR2UCAGE rack accessory Security cover panel
(show image)
SR2UCAGE SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)