location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67530 air mattress Double mattress Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COMFORT CELL SLEEPZONE PREMIUM AIRBEDDOUBLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67530
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926972
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 67530 air mattress Double mattress Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Gray
Long product name Bestway 67530 air mattress Double mattress Gray :
The long product name of Bestway 67530 air mattress Double mattress Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

COMFORT CELL SLEEPZONE PREMIUM AIRBEDDOUBLE
More>>>
Bestway 67530 air mattress Double mattress Gray:
The official description of Bestway 67530 air mattress Double mattress Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

COMFORT CELL SLEEPZONE PREMIUM AIRBEDDOUBLE)
- Safety valve
- Sturdy pre-tested vinyl
- Comfortable flocked sleeping surface and sides
- Unique rib and surround frame design offers advanced support and helps to eliminate roll offs
- “Comfort Cell Tech” Y-beam construction, rigid and stable
- Built-in 220-240V~electric air pump TUV approved)
- Inflates in 180 seconds
- Great for indoor use
- Travel bag included
- Heavy-duty repair patch included
Contents: One air bed, one travel bag, repair patch

Short summary description Bestway 67530 air mattress Double mattress Gray:
This short summary of the Bestway 67530 air mattress Double mattress Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67530, Double mattress, Built-in air pump

Long summary description Bestway 67530 air mattress Double mattress Gray:
This is an auto-generated long summary of Bestway 67530 air mattress Double mattress Gray based on the first three specs of the first five spec groups.

Bestway 67530. Type: Double mattress, Product color: Gray, Material: Vinyl. Width: 1370 mm, Length: 1910 mm, Height: 360 mm. Package type: Box. Purpose: Sleeping

Features
Type *
Double mattress
Product color *
Gray
Material *
Vinyl
Bottom surface material
Vinyl
Built-in air pump *
Yes
Operating time
3 min
Flocked top
Yes
Contains recyclable materials
Yes
Certification
TUV
Weight & dimensions
Width
1370 mm
Weight & dimensions
Length
1910 mm
Height
360 mm
Folded width
40 cm
Folded depth
17.5 cm
Folded height
39.3 cm
Weight
6.05 kg
Packaging data
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Other features
Purpose
Sleeping