APC logo

APC Door Switch Kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175589
Info modified on:
04 Mar 2024, 08:04:14
Long product name APC Door Switch Kit:

APC Door Switch Kit

APC Door Switch Kit:

APC Door Switch Kit - Advanced Security, Interior and exterior mounting capabilities.

Includes - User Manual


Physical:

Net weight 1.00 lbs ( 0.45 kg)

Color - Beige

Short summary description APC Door Switch Kit:

APC Door Switch Kit, Magnetic, Security Systems, Wired, 241.3 x 165.1 x 50.8 mm, 450 g

Long summary description APC Door Switch Kit:

APC Door Switch Kit. Sensor type: Magnetic, Compatibility: Security Systems. Connectivity technology: Wired. Dimensions (WxDxH): 241.3 x 165.1 x 50.8 mm, Weight: 450 g

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.