location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58330 pool part/accessory Ladder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Ladder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58330 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927719 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 58330 pool part/accessory Ladder :
The long product name of Bestway 58330 pool part/accessory Ladder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pool Ladder
More>>>
Bestway 58330 pool part/accessory Ladder:
The official description of Bestway 58330 pool part/accessory Ladder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Rust-resistant metal frame
- Heavy-duty plastic steps
- Easy assembly
- Contents: One pool ladder

Short summary description Bestway 58330 pool part/accessory Ladder:
This short summary of the Bestway 58330 pool part/accessory Ladder data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58330, Ladder, Blue, White, Metal, Plastic, 1070 mm, 8.39 kg, Box

Long summary description Bestway 58330 pool part/accessory Ladder:
This is an auto-generated long summary of Bestway 58330 pool part/accessory Ladder based on the first three specs of the first five spec groups.

Bestway 58330. Product type: Ladder, Product color: Blue, White, Material: Metal, Plastic. Height: 1070 mm, Weight: 8.39 kg. Package type: Box, Package width: 420 mm, Package depth: 1130 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 28 pc(s)

Features
Product type *
Ladder
Product color
Blue, White
Material
Metal, Plastic
Intrastat code
73269098
Interleaved Two of Five (ITF-14)
06942138966503
Ergonomics
Easy to assemble
Yes
Weight & dimensions
Height *
1070 mm
Weight & dimensions
Weight
8.39 kg
Packaging data
Package type
Box
Package width
420 mm
Package depth
1130 mm
Package height
90 mm
Package volume
43000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
28 pc(s)
Brand Image Product code Product Stock Price from
Bestway 58308 pool part/accessory Foot bath Bestway 58308 pool part/accessory Foot bath
(show image)
58308 Flowclear Pool+ Foot Wash
Bestway 58430 pool part/accessory Ladder Bestway 58430 pool part/accessory Ladder
(show image)
58430 Pool Ladder
Gre

Gre LP01 (CN) pool part/accessory Foot bath
(show image)
LP01 (CN) LP01 (CN)
Bestway 58331 pool part/accessory Ladder Bestway 58331 pool part/accessory Ladder
(show image)
58331 Pool Ladder
Country Distributor
Deutschland 1 distributor(s)