location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4POSTRAILKITHD SmartRack Mounting Rail Kit - enables 4-Post Rackmount Installation of select UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4POSTRAILKITHD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182999 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:15:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports heavy UPS systems in 4-post rackmount applications
  • - Adjustable to any setting between 20.5 and 36 in.
  • - Square-hole rack attachment hardware is included
  • - Supports a UPS chassis up to 500 lbs (226.8 kgs)
Warranty: 5-year limited
Long product name Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel :
The long product name of Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Mounting Rail Kit - enables 4-Post Rackmount Installation of select UPS Systems
More>>>
Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel:
The official description of Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4POSTRAILKITHD is an adjustable rack-mount shelf system that supports heavy UPS systems in 4-post rack-mount applications. Includes one pair of expandable "L bracket" mounting rails to offer front-to-rear support of select rack-mount UPS systems or other heavy pieces of networking or power protection equipment with a 17.5-inch-wide rectangular chassis. A pair of expandable "L brackets" adjust to any setting between 20.5 and 36 inches. The kit includes mounting hardware compatible with square-hole racks. Supports up to 500 pounds (226.8 kilograms)

Short summary description Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel:
This short summary of the Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4POSTRAILKITHD, 225 kg, Steel, Gray

Long summary description Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel:
This is an auto-generated long summary of Tripp Lite 4POSTRAILKITHD mounting kit Gray Steel based on the first three specs of the first five spec groups.

Tripp Lite 4POSTRAILKITHD. Maximum weight capacity: 225 kg, Material: Steel, Product color: Gray

Technical details
Product color *
Gray
Material
Steel
Maximum weight capacity
225 kg
Certification
RoHS
Country of origin
China
Packaging data
Package width
114.3 mm
Package depth
609.6 mm
Package height
165.1 mm
Package weight
4.76 kg
Logistics data
Master (outer) case width
378.5 mm
Master (outer) case length
635 mm
Master (outer) case height
375.9 mm
Master (outer) case weight
29.7 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182996
Harmonized System (HS) code
7326.90.8688
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)