location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Focus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007981 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206063624
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY Danish, Finnish, Norwegian, Swedish
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery Lithium-Ion (Li-Ion)
  • - Brand compatibility: Apple
  • - Black
Warranty: 2-Year Limited
Long product name Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black :
The long product name of Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Focus - iPad mini 4, Bluetooth, 277g
More>>>
Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black:
The official description of Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn your iPad into a laptop. Concave keys are comfortably-spaced in a familiar layout. Includes a row for iOS shortcuts.

iPad doesn’t bounce or tip when you tap. Keys have plenty of room, yet the screen is right at your fingertips for fluid use.

Focus is a mobile, Bluetooth® keyboard that provides lasting power yet conserves battery life. iPad and Focus both automatically turn on when you need them and off when you don’t.

Incredibly thin and light, the Focus keyboard case protects against bumps, scratches, and spills.

Short summary description Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black:
This short summary of the Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Focus, QWERTY, Danish, Finnish, Norwegian, Swedish, Apple, iPad mini 4, Black, Polycarbonate (PC)

Long summary description Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black:
This is an auto-generated long summary of Logitech Focus QWERTY Danish, Finnish, Norwegian, Swedish Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Focus. Keyboard layout: QWERTY, Keyboard language: Danish, Finnish, Norwegian, Swedish. Brand compatibility: Apple, Compatibility: iPad mini 4, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging source: USB. Width: 208 mm, Depth: 18.2 mm, Height: 145 mm

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Danish, Finnish, Norwegian, Swedish
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Apple
Compatibility *
iPad mini 4
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Housing material
Polycarbonate (PC)
Protection features
Water resistant
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Charging source
USB
Auto power off
Yes
Weight & dimensions
Width
208 mm
Depth
18.2 mm
Height
145 mm
Weight
277 g
Packaging data
Package width
29 mm
Packaging data
Package depth
219.5 mm
Package height
219.5 mm
Package weight
520 g
Packaging content
Cables included
USB
User guide
Yes
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
50992060636228
Shipping (inner) case width
12.3 cm
Shipping (inner) case length
18 cm
Shipping (inner) case height
23.1 cm
Shipping (inner) case weight
2.2 kg
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060636211
Master (outer) case width
189 mm
Master (outer) case length
255 mm
Master (outer) case height
248 mm
Master (outer) case weight
4.5 kg
Quantity per pallet
1088 pc(s)
Number of cartons per pallet
272 pc(s)
Quantity per intermodal container (20ft)
19720 pc(s)
Quantity per intermodal container (40ft)
40744 pc(s)
Brand Image Product code Product Stock Price from
Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray
(show image)
920-007794 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTY Nordic Smart Connector Gold, Red Logitech CREATE QWERTY Nordic Smart Connector Gold, Red
(show image)
920-007793 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTY Nordic Bluetooth Black Logitech BLOK QWERTY Nordic Bluetooth Black
(show image)
920-007427 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Nordic Bluetooth Black Logitech Keys-To-Go QWERTY Nordic Bluetooth Black
(show image)
920-006709 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)