location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HD USB graphics adapter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type-C (USB-C) to HDMI External Video Adapter (M/F), 2048 x 1152 (1080p)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189301 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year limited warranty
Long product name Tripp Lite U444-06N-HD USB graphics adapter White :
The long product name of Tripp Lite U444-06N-HD USB graphics adapter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C (USB-C) to HDMI External Video Adapter (M/F), 2048 x 1152 (1080p)
More>>>
Tripp Lite U444-06N-HD USB graphics adapter White:
The official description of Tripp Lite U444-06N-HD USB graphics adapter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U444-06N-HD USB 3.1 Gen 1 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter lets you connect an additional HDMI monitor, television or projector to the USB Type-C™ (USB-C™) port on your computer, tablet, Ultrabook or smartphone. It’s an ideal tool for multitasking, viewing large spreadsheets across screens, editing documents, giving presentations at trade shows and conferences, or playing games and watching movies on large screens.

You can extend video from your primary display to another or duplicate the same desktop on both displays. No external power supply is needed. You can use up to six U444-06N-HD adapters at the same time, connecting up to six additional monitors to a single computer. Just connect the built-in USB-C cable to the USB-C port on your smartphone, tablet, Ultrabook or computer. Then, connect the adapter’s HDMI port to a monitor using an HDMI cable to see and hear full high-definition (HD) audio and video.

The U444-06N-HD supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps, which is ten times faster than USB 2.0. It also supports HD video resolutions up to 2048 x 1152 (60 Hz), including 1080p, and 5.1-channel surround sound. It’s compatible with Windows 7 and later, as well as Mac OS X 10.8.5 and later.

Easy to Add a Display

● Adds an HDMI monitor, television or projector by connecting it to the USB Type-C™ (USB-C™) port on your computer, tablet, Ultrabook or smartphone
● Extend video to a second monitor, or duplicate the same desktop on both monitors
● Ideal for multitasking, viewing spreadsheet data, editing documents, giving presentations, watching movies and playing video games
● Add up to 6 adapters to connect 6 additional monitors to one computer
● No external power supply required

Vibrant, Superior Video Quality

● Supports high-definition video resolutions up to 2048 x 1152 (@ 60 Hz), including 1080p
● Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps—10 times faster than USB 2.0
● Supports 5.1-channel surround sound
● Resumes automatically from hibernation and suspend modes

Works with Windows and Mac

● Compatible with Windows 7 and later (32- and 64-bit versions)
● Compatible with Mac OS X 10.8.5 and later (32- and 64-bit versions)
● Features 512 MB DDR2 SDRAM of memory
● Stows away conveniently in laptop bag or backpack for easy traveling

● Extend video to a second display or duplicate one desktop on both
● Supports HD video resolutions up to 2048 x 1152 (@ 60 Hz)
● Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
● No external power supply required
● Compatible with Windows and Mac
● Compatible with Ubuntu 14.04.2

System Requirements

● Windows 7 and later or Mac OS X 10.8.5 and later (32- and 64-bit versions)
● Computer with USB-C port and at least 1.2 GHz single-core CPU and 512 MB of RAM
● HDMI-enabled monitor
● Supports Surface tablets running non-RT Windows 8 or 8.1

Package Includes

● U444-06N-HD USB 3.1 Gen 1 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter
● Driver CD
● Owner’s manual

Batteries not Required to Operate

Short summary description Tripp Lite U444-06N-HD USB graphics adapter White:
This short summary of the Tripp Lite U444-06N-HD USB graphics adapter White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HD, White, 1 pc(s)

Long summary description Tripp Lite U444-06N-HD USB graphics adapter White:
This is an auto-generated long summary of Tripp Lite U444-06N-HD USB graphics adapter White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HD. Product color: White. Quantity per pack: 1 pc(s)

Design
Product color
White
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite U344-001-DP USB graphics adapter 2560 x 1600 pixels Black Tripp Lite U344-001-DP USB graphics adapter 2560 x 1600 pixels Black
(show image)
U344-001-DP USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)