location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5L13EAR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - AMD E E2-1800 1.7 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7340
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 47 Wh 6 h 65 W
  • - Linux
Long product name HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver :
The long product name of HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD E2-1800 (1.7GHz, 1MB), 15.6" HD LED anti-glare (1366 x 768), 4GB (1 x 4GB) DDR3 SDRAM, 500GB SATA 5400 rpm, DVD+/-RW SuperMulti DL, AMD Radeon HD 7340, 802.11b/g/n, Bluetooth 4.0, Linux
More>>>
HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver:
The official description of HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Essential Mobility. Optimized for Windows® 7 Professional, the value-priced laptop helps professionals get connected. With a durable casing, the HP 655 provides an affordable, mobile notebook with AMD technology and multimedia tools.

Features

Featuring Windows 7 Professional and/or other operating systems

Built for mobile use
- From meetings down the hall or across town, rely on the durable casing that protects this notebook's matte charcoal finish.
- Don’t sacrifice display size for portability. Carry the HP 655 from meeting to meeting and enjoy the great view on the 39,6 cm (15.6") diagonal HD display.

Powered for business
- Powered by VISION Technology from AMD, your notebook keeps up with your job's demanding tasks without blowing the budget.
- Add powerful visuals and vibrant colors to reports, presentations and more, thanks to AMD's graphics capabilities.
- Access the Internet and email at the office or your favorite hotspots, thanks to Wi-Fi CERTIFIED™ WLAN that helps keep you connected.

Extras polish the experience
- From trainings to sales presentations, view high quality multimedia right from your notebook using the preinstalled software.
- The Altec Lansing speaker brings you an extraordinary listening experience, too.
- Give presentations finesse when you connect to your larger, HD displays through the HDMI port.

Short summary description HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver:
This short summary of the HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 655, AMD E, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver:
This is an auto-generated long summary of HP 655 AMD E E2-1800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Linux Silver based on the first three specs of the first five spec groups.

HP 655. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Linux. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E2-1800
Processor cores
2
Processor threads
2
Processor frequency *
1.7 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 7000
On-board graphics card model *
AMD Radeon HD 7340
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Performance
Motherboard chipset
AMD A68M
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
Linux
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Battery life (max)
6 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
247 mm
Height
35.8 mm
Weight *
2.45 kg