location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEON 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INFD8GBNEONYL3.0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055288427983
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2019 16:16:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Read speed: 110 MB/s Write speed: 5 MB/s
  • - Form factor: Cap
  • - Yellow
  • - Plastic
  • - 1 pc(s)
Warranty: 2 Years
Long product name Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow :
The long product name of Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB USB3.0 MEMORY FLASH DRIVE (MEMORY STICK) NEON YELLOW UP TO R-110 W-5 MBS INTEGRAL
More>>>
Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow:
The official description of Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Integral Neon USB 3.0 Flash Drive combines an eye-catching fluorescent casing with a SuperSpeed data transfer rate. Now you can backup, transfer and access your digital content faster than ever.

Benefits
- Spend less time waiting, and more time enjoying your content
- Ideal for large files, HD movies, backups and upgrading PC systems
- Backwards compatible with USB 2.0 systems
- Great accessory for a new Ultrabook with USB 3.0 connectivity

Short summary description Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow:
This short summary of the Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Integral NEON 3.0, 8 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 110 MB/s, Cap, Yellow

Long summary description Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow:
This is an auto-generated long summary of Integral NEON 3.0 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow based on the first three specs of the first five spec groups.

Integral NEON 3.0. Capacity: 8 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 110 MB/s, Write speed: 5 MB/s. Form factor: Cap. Weight: 8 g. Product color: Yellow

Performance
Capacity *
8 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Read speed
110 MB/s
Write speed
5 MB/s
Plug and Play
Yes
Compatible operating systems
Windows Vista/7/8/10, Mac OS X+, Linux
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Design
Form factor *
Cap
Product color *
Yellow
Housing material
Plastic
Certification
CE, REACH
Security
Fingerprint reader
No
PIN-secured access
No
Password protection
No
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Weight & dimensions
Width
18 mm
Depth
8 mm
Height
54 mm
Weight
8 g
Packaging data
Package width
105 mm
Package depth
13 mm
Package height
170 mm
Package weight
20 g
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Integral 16GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue Integral 16GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
INFD16GCRYDL3.0197 16GB Crypto Dual FIPS 197 Encrypted USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)