location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 241SA Video Server video servers/encoder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
241SA Video Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0229-002
Category:
Digitizes analog video signals and sends digital images directly over an IP network, such as a LAN, intranet or Internet. It essentially turns an analog video system into a network video system and enables users to view live images using a Web browser or an application software on any local or remote computer on a network. It allows authorized viewers from different locations to simultaneously access images from the same analog camera(s), as well as network cameras if they are added to the system.
Video Servers/Encoders Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 241SA Video Server video servers/encoder :
The long product name of Axis 241SA Video Server video servers/encoder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

One channel high quality video at up to 25 30 fps in resolutions up to 768x576. MPEG-4 and Motion JPEG streams. Two-way audio motion detection, remote pan tilt zoom control and security package.
More>>>
Short summary description Axis 241SA Video Server video servers/encoder:
This short summary of the Axis 241SA Video Server video servers/encoder data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 241SA Video Server, 30 fps, 30 fps, CPU: ETRAX 100LX 32bit, 32 MB, 8 MB, 704 x 480 pixels

Long summary description Axis 241SA Video Server video servers/encoder:
This is an auto-generated long summary of Axis 241SA Video Server video servers/encoder based on the first three specs of the first five spec groups.

Axis 241SA Video Server. Motion JPEG frame rate: 30 fps, MPEG-4 frame rate: 30 fps. Built-in processor: CPU: ETRAX 100LX 32bit, Internal memory: 32 MB, Flash memory: 8 MB. Safety: EN60950, Certification: EMC: EN55024: 1998+A1, EN55022:1998 ClassB EN61000-3-2:2000, EN61000-3-3:1995+A1. FCC Part 15.... Supported network protocols: HTTP, HTTPS, SSL/TLS, TCP, SNMPv1/v2cv/v3 (MIB-II)1, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP,.... Power consumption (typical): 8 W, Power requirements: 7 - 20 V DC

Brand Image Product code Product Stock Price from
Axis

Axis 0238-011 video servers/encoder
(show image)
0238-011 0238-011 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 282A Bare Board Video video servers/encoder
(show image)
0238-001 282A Bare Board Video 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 0237-011 video servers/encoder
(show image)
0237-011 0237-011 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 282 Bare Board Video video servers/encoder
(show image)
0237-001 282 Bare Board Video 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 241QA video servers/encoder
(show image)
0230-002 241QA 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 241SA 10 unit pack video servers/encoder
(show image)
0229-022 241SA 10 unit pack 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 250S MPEG-2 10 pack video servers/encoder
(show image)
0215-021 250S MPEG-2 10 pack 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 241S video servers/encoder
(show image)
0210-021 241S 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 241Q video servers/encoder
(show image)
0185-022 241Q 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 2411 VideoServer video servers/encoder
(show image)
0182-002 2411 VideoServer 0.00
(excl. VAT)
0 (incl. VAT)