location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec Phantom 350 power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phantom 350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHANTOM 350P GB
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec Phantom 350 power supply unit :
The long product name of Antec Phantom 350 power supply unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Antec Power Supply ATX12V v2.0 350W Phantom ATX PFC 2 SATA connectors Fanless design absolutely silent
More>>>
Short summary description Antec Phantom 350 power supply unit:
This short summary of the Antec Phantom 350 power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Antec Phantom 350, 10 - 50 °C, 3.1 kg, 150 x 183 x 86 mm

Long summary description Antec Phantom 350 power supply unit:
This is an auto-generated long summary of Antec Phantom 350 power supply unit based on the first three specs of the first five spec groups.

Antec Phantom 350. Weight: 3.1 kg. Dimensions (WxDxH): 150 x 183 x 86 mm

Brand Image Product code Product Stock Price from
Aopen

Aopen FSP550-60PLN power supply unit 550 W ATX
(show image)
56.04550.A01 FSP550-60PLN 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex BX000020 power supply unit 350 W
(show image)
BX000020 OEM Power Supply 350 Watt 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex BA000060 power supply unit ATX
(show image)
BA000060 Power Supply 400 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex BA000040 power supply unit ATX
(show image)
BA000040 Power Supply 350 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
HP DC Power Supply for the DL380 (48V) power supply unit HP DC Power Supply for the DL380 (48V) power supply unit
(show image)
268290-B21 DC Power Supply for the DL380 (48V) 0.00
(excl. VAT)
0 (incl. VAT)