location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to USB 3.0 Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
136-05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730136054
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converting 1 USB-C port to 1 USB 3.0 port
  • - Connect USB 3.0 devices to USB-C
  • - Extremely fast: Up to 5 Gbit/sec
Warranty: 5 years
Long product name Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White :
The long product name of Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sandberg USB-C to USB 3.0 Converter
More>>>
Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White:
The official description of Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Sandberg USB-C to USB 3.0 Converter allows you to connect a standard USB device on your computer with USB-C port, while using full USB 3.0 speed. Simply connect the adapter to your USB-C port, and you can then connect USB devices like for example external hard disk, printer or mouse.

Short summary description Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White:
This short summary of the Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg 136-05, 0.1 m, USB C, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, White

Long summary description Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White:
This is an auto-generated long summary of Sandberg 136-05 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.1 m USB C USB A White based on the first three specs of the first five spec groups.

Sandberg 136-05. Cable length: 0.1 m. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product color: White

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
White
Plug and Play
Yes
Weight & dimensions
Cable length *
0.1 m
Width
186 mm
Weight & dimensions
Weight
16 g
Packaging data
Package type
Blister
Package width
104 mm
Package depth
27 mm
Package height
186 mm
Package weight
70 g
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)